location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DT 18–55 mm F3.5–5.6 SAM II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT 18–55 mm F3.5–5.6 SAM II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL1855-2 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DT 18–55 mm F3.5–5.6 SAM II Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Maximum aperture number: 3,5
  • - Closest focusing distance: 0,25 m
Long product name Sony DT 18–55 mm F3.5–5.6 SAM II Black :
The long product name of Sony DT 18–55 mm F3.5–5.6 SAM II Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT 18-55mm F3.5-5.6 SAM lens
More>>>
Sony DT 18–55 mm F3.5–5.6 SAM II Black:
The official description of Sony DT 18–55 mm F3.5–5.6 SAM II Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, versatile standard zoom lens: ideal for everyday shooting


Ready for any shooting situation: All-purpose zoom lens covers the range of focal lengths from wide-angle 18mm to standard 55mm.

Clean, crisp images: Two aspherical elements and one ED glass element correct for optical aberrations.

No more ghost or flare: The rear lens element shade suppresses internal reflections, helping eliminate image flare or ghost.

Experiment with focus and bokeh effects: A round aperture lets you get creative with twinkling lights and defocused elements.

Smooth zooming and autofocus: Frame your shots unobtrusively with the Smooth Autofocus Motor and a more comfortable zoom mechanism.

Short summary description Sony DT 18–55 mm F3.5–5.6 SAM II Black:
This short summary of the Sony DT 18–55 mm F3.5–5.6 SAM II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DT 18–55 mm F3.5–5.6 SAM II, 18 - 55 mm, Sony A

Long summary description Sony DT 18–55 mm F3.5–5.6 SAM II Black:
This is an auto-generated long summary of Sony DT 18–55 mm F3.5–5.6 SAM II Black based on the first three specs of the first five spec groups.

Sony DT 18–55 mm F3.5–5.6 SAM II. Closest focusing distance: 0,25 m, Lens mount interface: Sony A, Lens viewing angle, horizontal: 76°. Maximum magnification: 0,34x. Product colour: Black. Diameter: 7,16 cm, Filter size: 5,5 cm, Length: 69 mm

Lens system
Lens viewing angle, horizontal
76°
Lens viewing angle, vertical
29°
Focal length range
18 - 55 mm
Minimum aperture number *
36
Number of diaphragm blades
7
Closest focusing distance *
0,25 m
Maximum aperture number *
3,5
Focal length (35mm film equivalent)
27 - 82,5 mm
Image sensor format
APS-C
Lens system
Lens mount interface *
Sony A
Performance
Maximum magnification
0,34x
Lens hood
Yes
Design
Product colour
Black
Weight & dimensions
Length
69 mm
Weight
222 g
Diameter *
7,16 cm
Filter size *
5,5 cm
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:22:17
Uk has collected 1 expert review for Sony DT 18–55 mm F3.5–5.6 SAM II Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%