location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RM-AV2 remote control Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV2 Remote commander
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-AV2
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2017 02:05:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony RM-AV2 remote control Wired :
The long product name of Sony RM-AV2 remote control Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RM-AV2 - Remote commander for camcorders with A/V remote connector
More>>>
Sony RM-AV2 remote control Wired:
The official description of Sony RM-AV2 remote control Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Allows camcorder functions to be controlled conveniently from any tripod pan handle.
- Compatible with Handycam models featuring A/V remote connector.
- Functions: Rec Start/Stop; Photo; Zoom; Power on/off.
- Includes clip for attachment to tripod, belt or shoulder strap.
- Dimensions (Approx): W39 x H40 x D36mm.
- Weight (Approx.): 47g.
- Length of cord: 1.5m.
- Includes carrying pouch.

Short summary description Sony RM-AV2 remote control Wired:
This short summary of the Sony RM-AV2 remote control Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RM-AV2, Wired

Long summary description Sony RM-AV2 remote control Wired:
This is an auto-generated long summary of Sony RM-AV2 remote control Wired based on the first three specs of the first five spec groups.

Sony RM-AV2. Interface: Wired

Design
Interface *
Wired
Weight & dimensions
Cable length
1,5 m
Weight & dimensions
Weight
47 g
Other features
Dimensions (WxDxH)
39 x 36 x 40 mm
Connector(s)
A/V