location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCR/DVD Combination recorder DVD recorder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCR/DVD Combination recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-VX420
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VCR/DVD Combination recorder DVD recorder Silver :
The long product name of Sony VCR/DVD Combination recorder DVD recorder Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DUAL RW Compatible VCR/DVD COMBINATION RECORDER
More>>>
Sony VCR/DVD Combination recorder DVD recorder Silver:
The official description of Sony VCR/DVD Combination recorder DVD recorder Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifications:
- Dual RW compatibility DVD-RW / DVD RW / DVD-R / DVD+R(including Double Layer) Recording;
- JPEG Photo Playback (including Kodak) on CD-R;
- Playback of 8cm DVD from Camcorder;
- Playback: CD / CD-R / CD-RW / MP3 (CD-R);
- Playback: DVD-Video / DVD-RW / DVD+RW / DVD-R / DVD+R;
- Editing DVD Playlist on DVD-R/RW;
- Virtual Surround Sound for DVD with Stereo TV Speakers;
- 6 Head Hi-Fi Stereo;
- PDC;
- Video Plus;
- DVD to VHS Dubbing and VHS to DVD Dubbing;
- Synchro Recording;
- Multi-Brand T.V. Remote Control.

Short summary description Sony VCR/DVD Combination recorder DVD recorder Silver:
This short summary of the Sony VCR/DVD Combination recorder DVD recorder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCR/DVD Combination recorder, 10-Bit/54MHz, 1 discs, DVD-RW / DVD RW / DVD-R / DVD+R, DVD-RW / DVD RW / DVD-R / DVD+R DL

Long summary description Sony VCR/DVD Combination recorder DVD recorder Silver:
This is an auto-generated long summary of Sony VCR/DVD Combination recorder DVD recorder Silver based on the first three specs of the first five spec groups.

Sony VCR/DVD Combination recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Number of optical discs: 1 discs. Optical disc recording: DVD-RW / DVD RW / DVD-R / DVD+R, DVD-RW / DVD RW / DVD-R / DVD+R DL

Video
Progressive scan output *
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Ports & interfaces
S-Video inputs quantity
1
S-Video outputs quantity
1
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
Audio (L/R) in
2
Storage
Number of optical discs
1 discs
Technical details
Device type *
DVD recorder
Product colour
Silver
Plug and Play
Yes
Packaging content
Handheld remote control
Yes
Other features
Optical disc recording
DVD-RW / DVD RW / DVD-R / DVD+R, DVD-RW / DVD RW / DVD-R / DVD+R DL
Built-in speaker(s)
No
Brand Image Product code Product Stock Price from
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX650S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX750S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX750B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX650B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony RDR-HX950 HDD/DVD Recorder Black Sony RDR-HX950 HDD/DVD Recorder Black
(show image)
RDR-HX950B RDR-HX950 HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony RDRVX410 DVD recorder Silver Sony RDRVX410 DVD recorder Silver
(show image)
RDR-VX410E2S RDRVX410 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD Recorder 250GB, HDMI Silver Sony DVD Recorder 250GB, HDMI Silver
(show image)
RDR-HX1025 DVD Recorder 250GB, HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-recorder RDR-HX925 Black DVD recorder Sony DVD-recorder RDR-HX925 Black DVD recorder
(show image)
RDR-HX925 DVD-recorder RDR-HX925 Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-recorder RDR-HX717 Silver Sony DVD-recorder RDR-HX717 Silver
(show image)
RDR-HX717 DVD-recorder RDR-HX717 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD Recorder RDR-VX410 Grey Sony DVD Recorder RDR-VX410 Grey
(show image)
RDR-VX410 DVD Recorder RDR-VX410 0.00
(excl. VAT)
0 (incl. VAT)