location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony InfoLithium® M Series Battery with SQ 2760 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoLithium® M Series Battery with SQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-QM71
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony InfoLithium® M Series Battery with SQ 2760 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2760 mAh
  • - Purpose: Camcorder
  • - 7,2 V
Long product name Sony InfoLithium® M Series Battery with SQ 2760 mAh :
The long product name of Sony InfoLithium® M Series Battery with SQ 2760 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoLithium® M Series Battery with SQ
More>>>
Sony InfoLithium® M Series Battery with SQ 2760 mAh:
The official description of Sony InfoLithium® M Series Battery with SQ 2760 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Providing up 250 minutes of continuous recording time, this InfoLithium® M Series Battery with SQ technology recharges in just 54 minutes. This new battery includes a power level display which, with a single touch, displays the power level remaining on the battery. Very cool, very Sony!

Short summary description Sony InfoLithium® M Series Battery with SQ 2760 mAh:
This short summary of the Sony InfoLithium® M Series Battery with SQ 2760 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony InfoLithium® M Series Battery with SQ, 2760 mAh, 7,2 V

Long summary description Sony InfoLithium® M Series Battery with SQ 2760 mAh:
This is an auto-generated long summary of Sony InfoLithium® M Series Battery with SQ 2760 mAh based on the first three specs of the first five spec groups.

Sony InfoLithium® M Series Battery with SQ. Battery capacity: 2760 mAh, Purpose: Camcorder, Battery voltage: 7,2 V. Weight: 160 g

Battery
Battery capacity *
2760 mAh
Purpose *
Camcorder
Battery voltage *
7,2 V
Battery
Battery recharge time
0,9 h
Weight & dimensions
Weight
160 g
Brand Image Product code Product Stock Price from
Sony InfoLithium® M Series Battery with SQ 4140 mAh Sony InfoLithium® M Series Battery with SQ 4140 mAh
(show image)
NP-QM91D InfoLithium® M Series Battery with SQ 0.00
(excl. VAT)
0 (incl. VAT)