location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NEX-VG20E Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEX-VG20E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEXVG20EBDI
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NEX-VG20E Black :
The long product name of Sony NEX-VG20E Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.1 megapixel Exmor™ APS HD CMOS, 5.1 sound, 25/50p, 7.5cm (3.0”) touchscreen, HDMI®. Body only
More>>>
Sony NEX-VG20E Black:
The official description of Sony NEX-VG20E Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cinematic Full HD video with the flexibility of interchangeable lenses


Stunning cinematic images and sound: Explore a new dimension in creative artistry. Capture beautifully detailed, cinematic video images plus high-quality audio.

16.1 megapixels Exmor™ APS HD CMOS Sensor: Large (APS-C size) image sensor captures Full HD video and still images with the quality and selective depth of field of a DSLR.

BIONZ processor: Powerful image processing ensures clear, detailed video and still images plus quick, responsive shooting.

Choice of interchangeable lenses: Pick the right E-mount lens for any scene. Also use your favourite A-mount DSLR lenses by Carl Zeiss and Sony (requires adaptor).

24 Mbps recording: Full HD 1920 x 1080 video shooting (AVCHD format) at maximum bit rate for increased detail and clarity.

25p/50p recording: Shoot smooth, cinematic Full HD video footage with choice of 25p/50p (progressive) frame rates.

16.1 megapixel still photos: Shoot stills with DSLR-like picture quality and shallow depth of field: also captures RAW files for maximum control when editing.

7.5cm/3" Xtra Fine (921k dot) LCD touch panel: Adjustable angle wide LCD touchscreen for easy fingertip operation and TruBlack technology for clear, high contrast images.

High-resolution Electronic Viewfinder (EVF): With adjustable angle for comfortable composition and viewing of shots from any position, even in bright sunlight.

Quad Capsule Spatial Array Microphone: Advanced mic array with four omnidirectional capsules, with switchable stereo or 5.1ch surround recording and level control.

External microphone jack and headphone out: Jack provided for adding optional external microphone; headphone output allows audio monitoring during recording.

Advanced, easy-to-use operation and ergonomics: Pro-style assignable dial, direct access keys, comfort grip, expanded focus button and second REC button for low-angle shots.

Advanced Dynamic Range Optimiser: Adjusts exposure and contrast for natural results in high-contrast scenes and backlit portraits.

Accessory shoe: Compatible with α flash / lighting systems and other accessories.

HDMI® output: Connect camcorder directly to HD TV or PC with compatible input: view your videos in breathtaking Full HD.

Record on Memory Stick™ or SD card: Slip in a high-capacity media card and shoot Full HD video (up to 470min with 32GB card) with no tapes or discs to worry about.

Short summary description Sony NEX-VG20E Black:
This short summary of the Sony NEX-VG20E Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NEX-VG20E, 645 g, Black

Long summary description Sony NEX-VG20E Black:
This is an auto-generated long summary of Sony NEX-VG20E Black based on the first three specs of the first five spec groups.

Sony NEX-VG20E. Display resolution (numeric): 921600 pixels. Minimum illumination: 9 lx. Product colour: Black. Image formats supported: RAW. Weight: 645 g, Width: 91 mm, Depth: 223 mm

Lens system
Interchangeable lens
Yes
Wide angle lens system
No
Focusing
Face detection
Yes
Smile detection
No
Flash
Shoe mounting point
Yes
Display
Display resolution (numeric)
921600 pixels
Touchscreen
Yes
Camera
Minimum illumination
9 lx
Design
Product colour *
Black
Still image
Image formats supported
RAW
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
PictBridge *
No
Ports & interfaces
S-Video in
No
S-Video out
Yes
Technical details
Full HD
Yes
Weight & dimensions
Width
91 mm
Depth
223 mm
Height
130 mm
Weight *
645 g
Packaging content
Lens hood
No
Wrist strap included
No
Shoulder strap
No
Other features
Auto focus
Yes
Noise reduction
Yes
Night mode
No
Spotlight
No
Backlight
No
BRAVIA Sync
Yes
Demonstration mode
No
Lens cap included
No
x.v.Color support
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 02:18:56
Uk has collected 18 expert reviews for Sony NEX-VG20E and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
reviewed.com
Updated:
2016-12-29 06:43:06
The NEX-VG20 is Sony's latest experiment in the melding of two distinct product lines: the Handycam camcorder and the NEX series of mirrorless interchangeable lens cameras . Yup, that's right, the VG20 is a hybrid camera/camcorder device in the most basic...
Bottom line Ever since DSLR cameras started recording video we've been waiting for a product like the Sony Handycam NEX-VG20 to come along. People obviously love the way DSLRs and system cameras capture video, and they love the ability to work with different lenses...
0%
evogadget.com
Updated:
2016-12-29 06:43:06
On the 24th of August Sony announced 4 new cameras and one Handycam full HD camcorder, which they named NEX-VG20. The team at the Japanese company says that this new product is a great tool for videographers; by using it, they will be able to “explore the...
Bottom line Because we don't have access to the gadget for a full product analysis we are not able to provide you any certain conclusion. According to Sony, their NEX-VG20 will come in two versions which will be officially released in November at a price of 1599 dol...
0%
macworld.com.au
Updated:
2016-12-29 06:43:06
It may seem strange to take the innards of a recently introduced still camera – the Sony NEX-5N – and place them into a camcorder while maintaining the removable lens feature. The Sony VG20 takes the benefits of a Compact System Camera and combines the...
Bottom line The removable lens nature doesn’t only stretch to the feature set of the Sony VG20, as the image quality reflects. With the amount of manual controls on offer, as well as the inputs and versatility of the extra lenses, the Sony VG20 is perfect for the...
100%
macworld.co.uk
Updated:
2016-12-29 06:43:06
It may seem strange to take the innards of a recently introduced still camera – the Sony NEX-5N – and place them into a camcorder while maintaining the removable lens feature. The Sony VG20 takes the benefits of a Compact System Camera and combines the...
Good Superb image quality; menu controls; removable lenses...
Bad confusing manual controls...
100%
pcadvisor.co.uk
Updated:
2016-12-29 06:43:06
It may seem strange to take the innards of a recently introduced still camera – the Sony NEX-5N – and place them into acamcorder while maintaining the removable lens feature. The Sony VG20 takes the benefits of a Compact System Camera and combines them...
Bottom line The removable lens nature doesn’t only stretch to the feature set of the Sony VG20, as the image quality reflects. With the amount of manual controls on offer, as well as the inputs and versatility of the extra lenses, the Sony VG20 is perfect for the...
90%
digitalversus.com
Updated:
2016-12-29 06:43:06
The VG20 is compatible with the three Sony E-mount lenses currently available for the firm's NEX series of interchangeable lens compacts. As well as the standard kit lens (SEL-18200), there's an E18-55 mm F3.5-5.6 lens (Ref. 8364) and a 16 mm F2.8 wide...
Good Progressive scan video modes: 50p and 25p, Highpower battery, 5.1 microphone, Low depth of field, Good build and finish, Viewfinder can be angled, Photo mode RAW/Jpeg...
Bad Strong moiré effect is visible on lines, Zoom isn't motorised...
Bottom line The Sony NEX-VG20 is a good update of the VG10 that's not too far from perfect. Image quality is excellent and sound has been upped to 5.1. Although the depth of field is no match for the Canon 5D/7D, the VG20 is a great stand-alone camcorder with auto...
80%