location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MSA2GU2 2 GB M2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA2GU2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA2GN2 show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 16:09:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Sony MSA2GU2 2 GB M2 :
The long product name of Sony MSA2GU2 2 GB M2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MSA2GU2, 2GB
More>>>
Sony MSA2GU2 2 GB M2:
The official description of Sony MSA2GU2 2 GB M2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2GB storage capacity with 1.85GB available
- Stores up to 2900 photos (by 3 Megapixel) or 2000 MP3s or 22 hours of video
- Perfect match with Sony Ericsson mobile phones with M2™ slot
- Operating temperature range of -25°C - +85°C allows greater durability
- Supplied USB adapter for quick and easy transfer to your PC
- Compatible with copyright protection technology ("MagicGate")
- Designed especially for portable audio devices and compact digital photography

Short summary description Sony MSA2GU2 2 GB M2:
This short summary of the Sony MSA2GU2 2 GB M2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MSA2GU2, 2 GB, M2, 15 MB/s, Black

Long summary description Sony MSA2GU2 2 GB M2:
This is an auto-generated long summary of Sony MSA2GU2 2 GB M2 based on the first three specs of the first five spec groups.

Sony MSA2GU2. Capacity: 2 GB, Flash card type: M2, Write speed: 15 MB/s. Product colour: Black

Memory
Capacity *
2 GB
Flash card type *
M2
Write speed
15 MB/s
Features
Product colour
Black
Power
Standby current
1 mA
Power consumption (write)
100 mA
Power consumption (read)
65 mA
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Weight & dimensions
Width
12,5 mm
Depth
1,2 mm
Height
15 mm
Weight
1 g
Other features
Dimensions (WxDxH)
12,5 x 1,2 x 15 mm
Interface type
Serial
Transfer rate
160 MB/s
Brand Image Product code Product Stock Price from
Sony MSA2GU2 + USB adapter 2 GB M2 Sony MSA2GU2 + USB adapter 2 GB M2
(show image)
MSA2GU2BRAIN MSA2GU2 + USB adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sony MemoryStick Micro 1GB (M2) Sony MemoryStick Micro 1GB (M2)
(show image)
MSA-1GU MemoryStick Micro 1GB (M2) 0.00
(excl. VAT)
0 (incl. VAT)
Sony MemoryStick Micro 1GB (M2) + Free PokerGame for Mobile Phone Sony MemoryStick Micro 1GB (M2) + Free PokerGame for Mobile Phone
(show image)
MSA-1GU-POKER MemoryStick Micro 1GB (M2) + Free PokerGame for Mobile Phone 0.00
(excl. VAT)
0 (incl. VAT)
Sony 256MB (128x2MB) Memory Stick 0,25 GB Sony 256MB (128x2MB) Memory Stick 0,25 GB
(show image)
MSA-128S2 256MB (128x2MB) Memory Stick 0.00
(excl. VAT)
0 (incl. VAT)
Sony AIBO Explorer for ERS-210/220 Sony AIBO Explorer for ERS-210/220
(show image)
ERF220AW02E AIBO Explorer for ERS-210/220 0.00
(excl. VAT)
0 (incl. VAT)
Sony 128 MB Memory Stick Media 0,125 GB MS Sony 128 MB Memory Stick Media 0,125 GB MS
(show image)
MSA-128A 128 MB Memory Stick Media 0.00
(excl. VAT)
0 (incl. VAT)
Sony 32MB Memory Stick Media 0,03125 GB Sony 32MB Memory Stick Media 0,03125 GB
(show image)
MSA-32A 32MB Memory Stick Media 0.00
(excl. VAT)
0 (incl. VAT)
Sony 16MB MEMORY STICK 0,015625 GB MS Sony 16MB MEMORY STICK 0,015625 GB MS
(show image)
MSA-16A 16MB MEMORY STICK 0.00
(excl. VAT)
0 (incl. VAT)