location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-SC21 Compact case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-SC21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-SC21/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524803808
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony LCS-SC21 Compact case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact case
  • - Material: Polyester, Polyurethane
  • - Brand compatibility: Sony
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - Black
Warranty:
Long product name Sony LCS-SC21 Compact case Black :
The long product name of Sony LCS-SC21 Compact case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCS-SC21, System case, Black
More>>>
Sony LCS-SC21 Compact case Black:
The official description of Sony LCS-SC21 Compact case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High capacity carry case for DSLR & SLT cameras plus additional lenses
Easy open, internal padded dividers, accessory pockets, carry handle, shoulder strap
- Keep your camera, lenses and accessories protected
- Flexible storage with padded dividers
- Stylish, coordinating design

Short summary description Sony LCS-SC21 Compact case Black:
This short summary of the Sony LCS-SC21 Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-SC21, Compact case, Sony, Shoulder strap, Black

Long summary description Sony LCS-SC21 Compact case Black:
This is an auto-generated long summary of Sony LCS-SC21 Compact case Black based on the first three specs of the first five spec groups.

Sony LCS-SC21. Case type: Compact case, Brand compatibility: Sony, Shoulder strap, Product colour: Black

Features
Case type *
Compact case
Product colour *
Black
Material *
Polyester, Polyurethane
Brand compatibility *
Sony
Shoulder strap
Yes
Features
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Width
370 mm
Depth
240 mm
Height
255 mm
Weight
900 g