location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TV KV28FQ86B 71,1 cm (28") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV SONY KV28FQ86B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV28FQ86E
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony TV KV28FQ86B 71,1 cm (28") Black:
This short summary of the Sony TV KV28FQ86B 71,1 cm (28") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TV KV28FQ86B, 71,1 cm (28"), 16:9, Black, 130 W, 789 x 510 x 533 mm, 45 kg

Long summary description Sony TV KV28FQ86B 71,1 cm (28") Black:
This is an auto-generated long summary of Sony TV KV28FQ86B 71,1 cm (28") Black based on the first three specs of the first five spec groups.

Sony TV KV28FQ86B. Display diagonal: 71,1 cm (28"), Aspect ratio: 16:9. Product colour: Black. Power consumption (typical): 130 W. Dimensions (WxDxH): 789 x 510 x 533 mm, Weight: 45 kg

Display
Display diagonal *
71,1 cm (28")
Aspect ratio *
16:9
Design
Product colour *
Black
Technical details
Combo TV *
No
Power
Power consumption (typical)
130 W
Weight & dimensions
Dimensions (WxDxH)
789 x 510 x 533 mm
Weight
45 kg