location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KD-55XD9305

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-55XD9305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD55XD9305BU
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 12:00:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KD-55XD9305
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16:9
  • - Screen mirroring
  • - VESA mounting
Long product name Sony KD-55XD9305 :
The long product name of Sony KD-55XD9305. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Ultra HD TV with 4K Processor X1, X-tended Dynamic Range PRO, 4K- X-Reality PRO and TRILUMINOS.
More>>>
Sony KD-55XD9305:
The official description of Sony KD-55XD9305 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience breathtaking 4K entertainment in a super thin design.


4K HDR : the next generation of picture quality: A High Dynamic Range (HDR)-compatible TV will change the way you look at TV. Combined with 4K Ultra HD resolution, HDR video content delivers exceptional detail, colour and contrast, with a far wider range of brightness than other video formats. The result is the most lifelike picture TVs have ever been able to create, with brilliant highlights and fine detail..

4K Processor X1™: one chip changes everything: Our powerful 4K Processor X1™ brings stunning picture quality to whatever you're watching. Every source is intelligently analysed and enhanced to near 4K resolution, from TV broadcasts, Blu-ray Discs, DVDs, or even 4K internet videos. You’ll enjoy incredible 4K images with stunning clarity, more lifelike colours and sparkling contrast..

Slim Backlight Drive™ - Achieving picture and design: Our unique Slim Backlight Drive delivers astounding image quality from an incredibly slim design..

X-tended Dynamic Range™ PRO: backlight brilliance: When combined with an HDR signal you’ll experience even greater brilliance in every scene as it increases the quality of HDR introducing more vibrant colours..

4K X-Reality™ PRO: enhance every picture up to 4K: Discover a thrilling world of extraordinary clarity. Every single pixel is enhanced beautifully by our most powerful 4K picture processing technology ever. Individual parts of each scene are analysed and matched with a special image database that independently addresses texture, contrast, colour and edges. The difference is clear with supremely lifelike detail, whatever you're watching..

TRILUMINOS™ Display: Unique to Sony, a TRILUMINOS Display enriches your viewing experience with a wider palette of colours and more natural shades and hues. A TRILUMINOS Display excels at reproducing reds, greens and blues – colours that are notoriously difficult for TVs to display accurately. It also displays skin tones beautifully, thanks to its extensive colour palette and precise gradation..

Immerse yourself in 3D: Enjoy compatible Blu-ray movies, TV broadcasts, and web videos with finely detailed 3D images. See pictures with a more natural depth of field and immerse yourself in sport, movies, and games like never before..

Motionflow™ XR keeps the action smooth: Enjoy smooth and sharp details even in fast-moving sequences with Motionflow™ XR. This innovative technology creates and inserts extra frames between the original ones. It compares key visual factors on successive frames, then calculates the split second of missing action in the sequences. Some models also include black-frame insertion for a blur-free and truly cinematic look..

Hangs like a picture: Hang your TV flat to the wall like a piece of fine art, thanks to a flush wall mount. A unique cooling system pulls air vertically through the TV for reliable operation..

Super slim flush surface display: The screen on this ultra-thin 4K HDR TV has a flush finish with no raised bezel for a near-invisible edge..

Clean rear look: Keep wires out of sight, thanks to a hidden cable panel structure. All of your cables are fully concealed behind the panel, and run down through the centre of the stand, so everything looks tidy..

Google Cast™: Plays nice with your other devices: BRAVIA is Google Cast™ ready so you can easily cast your favourite entertainment like YouTube™ from your personal device on to the stunning BRAVIA screen . You can cast from Android™, iOS™, or your laptop..

Say what you want to see with voice search: Spend less time browsing, and more time watching. Voice search on Android TV™ provides you with the power of Google search, allowing you to find content across different services without the hassle of time-consuming text entry. You can also get recommendations; asking for “romantic comedies” for example, brings up a list of suitable options..

BRAVIA meets Android TV: Your smart TV just got smarter. Think of all the stuff you love doing on your smartphone or tablet, now on the big, beautiful BRAVIA screen. All-new Sony Android TV lets you connect and enjoy any content, from apps to movies, between different Android devices – the simplest and easiest way ever..

Google Play: A world of content and apps: Discover movies and TV shows, games and much more from Google Play. Enjoy a huge and ever-growing choice of apps on your TV in a brand new way..

Made to listen: ClearAudio+: Make your listening as lifelike as your viewing. ClearAudio+ fine-tunes TV sound for an immersive experience that seems to surround you. Hear music, dialogue and surround effects with greater clarity and separation, whatever you're watching..

Cinematic S-Force Front Surround: Enjoy an immersive soundstage that pulls you into the heart of the action. S-Force Front Surround mimics the way the brain correlates sound sources to create proper volume, time lag, and sound wave spectrum – using only left and right speaker channels. By naturally emulating three-dimensional sound fields, you’ll enjoy rich, high-fidelity audio across a wider listening area..

DSEE restores detail to your digital music: Low-resolution Internet video, catch-up TV and other heavily compressed audio files don’t always sound so great. A large amount of information gets thrown away when digital audio is compressed. With Digital Sound Enhancement Engine (DSEE) technology, lost frequency components (especially high frequencies) are restored for natural sound with a more spacious feel..

Clear Phase for smooth, balanced frequencies: BRAVIA uses a powerful computer model to analyse and compensate for inaccuracies in speaker response. It does this by ‘sampling’ the speaker frequency with higher precision. This information is fed back to cancel out any peaks or dips in the speaker’s natural response – resulting in pure, natural audio with smooth, even reproduction of all frequencies..

Content Bar: find everything fast: The unobtrusive content bar quickly lets you find the movie, TV show or video you’re looking for. Call up the Content bar and you can keep watching, while you scan through live TV, videos on demand, downloaded TV shows and much more. You can even customise the content bar to show you the content you go to most often first..

Stream PlayStation games straight to your TV: Play selected PlayStation® 3 games directly through your TV or Blu-ray player – no console required. Get your first glimpse of PlayStation™ Now, which brings streaming technology to the immersive world of PlayStation® gaming. Just pair a DUALSHOCK®4 controller with the TV and you’re ready to play with the same speed and responsiveness as a console..

IR Blaster – control everything with one remote: The Infra-red (IR) Blaster lets you control other devices in your home from your Sony TV remote. You can use it to control your Set-top box (cable box) with the TV remote controller..

Enrich your viewing with the TV SideView app: Find, record and talk about your favourite TV shows using the TV SideView app. Use your tablet or smartphone (Android or iOS) to see the latest TV schedule as well as view the most popular TV programs currently trending. Once you’ve found what you want to watch, you can set an alarm so you never miss the shows you love. Live tweet your reactions and see what other viewers are saying..

Short summary description Sony KD-55XD9305:
This short summary of the Sony KD-55XD9305 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD-55XD9305, 16:9, 178°, 178°, Active

Long summary description Sony KD-55XD9305:
This is an auto-generated long summary of Sony KD-55XD9305 based on the first three specs of the first five spec groups.

Sony KD-55XD9305. Native aspect ratio: 16:9

Display
Native aspect ratio *
16:9
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Smart TV
Screen mirroring
Yes
Network
Wi-Fi Direct
Yes
Design
VESA mounting *
Yes
Performance
Parental control
Yes
Ports & interfaces
Common interface Plus (CI+) *
Yes
Management features
Electronic Programme Guide (EPG)
Yes
On/Off timer
Yes
Technical details
Auto Wide mode
Yes
Clear Phase technology
Yes
Other features
3D type
Active
Advanced contrast enhancer
Yes
BRAVIA Sync
Yes
HDMI in
4
Illumination LED
Yes
i-Manual
Yes
Apps
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 05:13:58
Uk has collected 25 expert reviews for Sony KD-55XD9305 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
homecinemachoice.com
Updated:
2016-10-22 05:13:58
Sony's newly-minted 55XD9305 TV is a flatscreen style icon with some cool new technology, introducing a novel Slim Backlight Drive which effectively divides the panel backlight in two, and sporting a waif-like frame that makes it perfect for wall-hanging...
Bottom line This ultra-slim HDR set offers a compelling 4K performance, but Sony's new Slim Backlight Drive doesn't necessarily dazzle and usability could be better...
80%
stuff.tv
Updated:
2016-10-22 05:13:58
Now is the time to dive into those newest of TV techs, 4K and HDR. Content is finally available – if not yet quite in torrents at least we can now say the stream from the likes of Netflix and Amazon is flowing faster.4K Blu-ray players and discs are final...
Good Stunning 4K picture via Blu-ray or streaming, HDR performance is impressively subtle, Even standard-def broadcasts are watchable...
Bad Remote control requires precision, Picture doesn't go quite as dark as some TVs...
Bottom line The Sony 55XD9305 is a superb TV. You get the full 4K and HDR package you want in a set that's large but not enormo-ridiculous for the average UK living room. Indeed, for a 55in television, it's as svelte as we can possibly imagine. It looks great, and it...
100%
techradar.com
Updated:
2016-10-22 05:13:58
It's increasingly looking like the battle for picture supremacy between next generation 4K HDR (High Dynamic range) LED TVs will be fought behind the screen, with competing backlighting technologies.Being able to serve up the kind of peak highlights requi...
Good Ultra thin, minimalist design, 4K UHD picture quality, HDCP 2.2 compatibility, 4K Netflix and Amazon onboard, High, quality HD upscaling...
Bad Wearisome Android smart TV platform, Gruesome no, button remote control, Audio is passable at best...
Bottom line Sony's hero HDR 4K TV for 2016 is a triumph of design and image ingenuity. But usability remains its Achilles' heel...
80%
whathifi.com
Updated:
2016-10-22 05:13:58
There are plenty of things thicker than this 55in Sony KD-55XD9305 TV, the first Sony 2016 TV to reach our test rooms, so we'll list some of them here. There's War and Peace , a chocolate orange, a toilet roll... you get the point: it's dead thin. That i...
Good Sharp, detailed picture, Great handling of motion, HDR significantly improves picture quality, Easy and fast to use, Natural colours...
Bad Remote not easiest to use, Picture doesn't go quite as dark or bright as some competitors...
Bottom line No one this side of reality could believe two grand is throwaway money – it'd be many an unwanted sober weekend before most of us could afford a set such as this. So when we say you're getting a lot of telly for your money, it ought to read as quite a sta...
100%
avforums.com
Updated:
2016-10-22 05:13:58
The KD-55XD9305 is highest end 55-inch TV in 2016 and features Ultra HD 4K resolution as well as High Dynamic Range ( HDR ) capability. There is also the 65-inch 65XD9305 in the range which, other than screen size, boasts the same specs which include Sony...
Good Excellent colour accuracy, Superb video processing, Almost faultless screen uniformity, Gorgeous design and superior build quality, Cutting edge connectivity, All the video services you could want, HDR performance is spectacular, Dimming system is mostly...
Bad Dimming system can be caught out sometimes, Menu system is fragmented...
Bottom line The Sony KD-55XD9305 is a great piece of engineering with superior build quality and a few design flourishes that make it a very desirable television based on looks alone. The chassis is incredibly slender at the top, measuring just 12mm, with this increa...
0%
techadvisor.co.uk
Updated:
2017-08-19 03:56:37
If you're after a new TV and you want the best there is, you've come to the right place. Below we list the very best TVs - including 4K and HDR models - available to buy in the UK right now. Also see: Best TV Deals We've tested and rated specific models...
0%
techadvisor.co.uk
Updated:
2017-08-19 03:56:37
If you're in the market for a new TV and want to learn more about which one to choose, you've come to the right place. Here's where we share the best and most popular TVs available in the UK right now, as well as expert TV buying advice so you can be sure...
0%
homecinemachoice.com
Updated:
2020-03-01 13:14:23
Sony's newly-minted 55XD9305 TV is a flatscreen style icon with some cool new technology, introducing a novel Slim Backlight Drive which effectively divides the panel backlight in two, and sporting a waif-like frame that makes it perfect for wall-hanging...
Bottom line This ultra-slim HDR set offers a compelling 4K performance, but Sony's new Slim Backlight Drive doesn't necessarily dazzle and usability could be better...
80%
techadvisor.co.uk
Updated:
2020-03-01 13:14:23
If you're in the market for a new TV and want to learn more about which one to choose, you've come to the right place. Here's where we share the best and most popular TVs available in the UK right now, as well as expert TV buying advice so you can be sure...
0%
techradar.com
Updated:
2020-03-01 13:14:28
It's increasingly looking like the battle for picture supremacy between next generation 4K HDR (High Dynamic range) LED TVs will be fought behind the screen, with competing backlighting technologies.Being able to serve up the kind of peak highlights requi...
Good Ultra thin, minimalist design, 4K UHD picture quality, HDCP 2.2 compatibility, 4K Netflix and Amazon onboard, High, quality HD upscaling...
Bad Wearisome Android smart TV platform, Gruesome no, button remote control, Audio is passable at best...
Bottom line Sony's hero HDR 4K TV for 2016 is a triumph of design and image ingenuity. But usability remains its Achilles' heel...
80%
avforums.com
Updated:
2020-03-01 13:14:35
The KD-55XD9305 is highest end 55-inch TV in 2016 and features Ultra HD 4K resolution as well as High Dynamic Range ( HDR ) capability. There is also the 65-inch 65XD9305 in the range which, other than screen size, boasts the same specs which include Sony...
Good Excellent colour accuracy, Superb video processing, Almost faultless screen uniformity, Gorgeous design and superior build quality, Cutting edge connectivity, All the video services you could want, HDR performance is spectacular, Dimming system is mostly...
Bad Dimming system can be caught out sometimes, Menu system is fragmented...
Bottom line The Sony KD-55XD9305 is a great piece of engineering with superior build quality and a few design flourishes that make it a very desirable television based on looks alone. The chassis is incredibly slender at the top, measuring just 12mm, with this increa...
90%
Country Distributor
United Kingdom 1 distributor(s)