location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX240E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX240EB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524969412 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 589659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9,2 MP CMOS 25,4 / 5,8 mm (1 / 5.8") Black
  • - Optical zoom: 27x Digital zoom: 320x
  • - Memory card
  • - LCD Built-in display 6,86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speaker(s)
  • - HDMI
Long product name Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black :
The long product name of Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CX240E - Carl Zeiss Vario-Tessar, CMOS sensor, 9.2MP, 16:9, 1920x1080, 320x Zoom(max), 2.7", Dolby Digital, 190g
More>>>
Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black:
The official description of Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- See the detail with Exmor™ R CMOS sensor - capture bright, clear images with striking Full HD detail, even when shooting in low light
- Refined, noise-free images with BIONZ X processor - fast and powerful, the new BIONZ X processor reduces noise levels across the image
- Fill your frame with more of the moment - a 29.8mm wide-angle Vario-Tessar lens by Carl Zeiss lets you capture the whole scene in the vivid sharpness and detail of Full HD
- Get closer to your subject - capture that close-up with 54x clear image and 27x optical zoom
- Capture every scene shake-free with SteadyShot - motion sensors within the camcorder electronically compensate for some movement while recording
- Film for longer with a Type X battery - enjoy 130 minutes of uninterrupted recording time, so you’ll never miss a moment
- Review and replay instantly - see what you’ve captured on the 6.8cm (2.7 inches) LCD screen with 230K resolution and a wide viewing angle
- Two movies in one with Dual Video Recording - record in two formats at the same time. Film in AVCHD for high-quality footage or MP4 for easy sharing online
- Store your memories - transfer your home videos to a computer or hard drive with a built-in USB cable, or store on a Memory Stick, m2 or Micro SD

Short summary description Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black:
This short summary of the Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDRCX240E, 9,2 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 6,86 cm (2.7"), LCD

Long summary description Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDRCX240E Handheld camcorder 9,2 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDRCX240E. Total megapixels: 9,2 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 27x, Digital zoom: 320x, Focal length range: 2.1 - 57 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MS Micro (M2), SDHC, SDXC. Focus adjustment: Manual. Scene modes: Beach, Fireworks, Landscape, Portrait, Snow, Spotlight, Sunrise, Sunset

Image sensor
Total megapixels *
9,2 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 5,8 mm (1 / 5.8")
Lens system
Interchangeable lens
No
Focal length range
2.1 - 57 mm
Focal length (35mm film equivalent)
29,8 - 804 mm
Optical zoom *
27x
Digital zoom *
320x
Image stabilizer *
Yes
Minimum focal length (35mm film equiv)
1,9 mm
Maximum focal length (35mm film equiv)
4 mm
Wide angle lens system
Yes
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MicroSD (TransFlash), MS Micro (M2), SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Focusing
Focus adjustment
Manual
Face detection
Yes
Smile detection
Yes
Exposure
Scene modes
Beach, Fireworks, Landscape, Portrait, Snow, Spotlight, Sunrise, Sunset
White balance
White balance
Auto, Outdoor
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
No
Built-in light
No
Shoe mounting point
Yes
Display
Display diagonal *
6,86 cm (2.7")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
230000 pixels
Touchscreen
No
Viewfinder
Viewfinder type *
Electronic
Viewfinder resolution
230000 pixels
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
6 lx
Camera
Back Light Compensation (BLC)
Yes
Image processor
BIONZ
3D *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, H.264, MPEG4
Supported video modes
1080i, 1080p, 720p
Still image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
4032 x 2272
Image formats supported
JPG
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Projector
Built-in projector
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
Composite video out
1
HDMI *
Yes
S-Video in
No
S-Video out
No
Battery
Battery type
NP-FV50
Weight & dimensions
Width
54 mm
Depth
128 mm
Height
59,5 mm
Weight *
190 g
Packaging content
Bundled software
PlayMemories Home
Handheld remote control
No
Cables included
HDMI, USB
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Other features
Aperture range (F-F)
1,9 - 4
Manual focus
Yes
Night mode
No
Spotlight
No
Backlight
Yes
Electrical viewfinder
No
Integrated USB cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 02:18:55
Uk has collected 1 expert review for Sony HDR-CX240E but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)