location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDR-AXP33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDRAXP33B show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 20,6 MP CMOS 25,4 / 2,3 mm (1 / 2.3") Black
  • - Optical zoom: 10x Digital zoom: 120x
  • - Memory card
  • - LCD Built-in display 7,62 cm (3")
  • - Full HD 3840 x 2160 pixels
  • - Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack Microphone in
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black :
The long product name of Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.6MP, 1/2.3" Exmor R CMOS, BIONZ X, 50lm, Wi-Fi, NFC
More>>>
Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black:
The official description of Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K image quality

Shoot 4K footage that contains about four times more detail than Full HD (3840 x 2160 pixels vs. 1920 x 1080) footage, and capture more of the incredible qualities that bring images to vibrant life.

Extra-light, extra-compact body

The FDR-AXP33 is over 30% smaller and over 20% lighter than current model the FDR-AX100, making it the most mobile 4K camcorder on the market.

Balanced Optical SteadyShot™

Our advanced image stabilisation enables blur-free footage, even when the recording circumstances are shaky or bumpy.

Advanced shooting features

Enjoy total customisation with ergonomic manual controls. Use the intuitive multi-purpose manual ring to adjust zoom, focus, exposure, IRIS, shutter speed, AE shift, or white balance shift mode after using the manual button to select the mode. The electronic viewfinder offers accurate image preview.

Super-sampled Full HD playback

Enhance your viewing experience even without a 4K television. Using super-sampling, the FDR-AXP33 automatically down-converts 4K footage to exceptionally detailed Full HD.

Trimming Playback

You can select a specific portion of the picture and play it back in Full HD, thanks to 4K high resolution. Also, you can change trimming size1 with the zoom lever or on-screen display icon.

Multi Camera Control

More shots mean more editing opportunities. Easily record footage from a variety of angles, whether using cameras mounted directly to the FDR-AXP33 or triggered wirelessly. Multi Camera Control makes it easy to sync shooting settings on all devices.

Live Streaming via Ustream®

From performances to sports events, some things are best seen in real time. Share scenes as they happen with high-quality picture and sound.

Highlight Movie Maker

A versatile function to streamline movie editing, Highlight Movie Maker offers several time-saving features. Add highlight points to key moments while recording, and let the camcorder automatically sync your transitions to your chosen soundtrack.

Built-in Projector

Shoot and show footage with the same device. A 50-lumen projector allows you to present your movie — or other content, using the external input — on any flat screening surface.

Exmor R™ CMOS sensor

This cutting-edge sensor enhances image clarity, reduces noise in dark environments, and enables soft background defocusing.

BIONZ X™ image processor

The advanced BIONZ X image processing engine helps achieve more naturally vivid and lifelike image quality as well as faster processing capabilities.

Wide-angle ZEISS Vario-Sonnar T* lens

This 29.8mm wide-angle ZEISS lens providing 10x optical zoom is not only ideal for capturing grand landscapes, among a range of other scenes — it is fine-tuned specifically for 4K.

Exceptional image quality

By employing XAVC S format, which was developed from the XAVC format for professional use, 4K Ultra HD and high-bitrate recording of incredible quality are realised. Yet, XAVC S data is compressed so that it is more manageable for general consumers.

20.6MP still image capture

Sometimes you don’t need — or want — video. Put your video camera in still image mode and capture amazing high-quality single images as easily as you do with a still camera.

Superb night shooting

This feature uses infrared light to take pictures even in complete darkness. By using NIGHTSHOT, parents can easily capture children’s cute sleeping faces.

Motion Shot Video2

This convenient feature allows playback of a dramatic sequence of superimposed images to trace every split second of action, a powerful tool for analysing sports motion on screen. During playback, you can adjust the interval between images, or pause to capture still images to share with friends.

Dual Video Recording3

Record two movies at the same time — one in the maximum-quality XAVC S or AVCHD format and another in MP4 format. That way you’ve got a small file ready for instant sharing, plus a professional-grade file for further editing.

Face Detection and Smile Shutter4

Use Face Detection to optimise focus, exposure and colour for people who are the most important subject of a shot. You can prioritise a subject’s face by touching it on the LCD. And with Smile Shutter, the FDR-AXP33 can also automatically capture still shots of great (but fleeting) smiles, even while recording movies.

Lock-on AF

Enhances the tracking of moving subjects by using the optimal AF point at all times, and adjusting the target frame size to match your subject’s characteristics. Thanks to advances in phase-detection AF, it’s now more accurate than ever — so lock on and shoot fast-moving targets with precision.

5.1ch microphone

Record clear sound that accurately captures the atmosphere of the scene, and enjoy surround sound playback on your home theatre system. Level meters on the LCD panel provide visual monitoring of each channel’s levels.

Auto Wind Noise Reduction

Using an advanced sound-analysis algorithm, this feature eliminates wind noise — the biggest culprit of bad outdoor audio.

My Voice Cancelling

Reduce the intensity of behind-camera sounds, whether you are talking to or cheering on your subject as you shoot.

Golf Shot

Analyse your swing with no need for fancy equipment. Golf Shot mode lets you capture video and stills of each step of your swing.

Xtra Fine LCD with WhiteMagic™

The high-precision Xtra Fine LCD features a WhiteMagic display that uses white pixels in addition to RGB pixels to boost screen brightness, allowing users to see subtle details and tones on the screen in all types of shooting environments, including outdoors in bright sunlight.
Picture of AXP33 4K Handycam® with Built-in Projector
Built-in USB cable

The built-in USB cable stowed in the hand strap is very convenient for extra-quick charging and connection to a PC, so there is no need to pack a bulky extra USB cable or AC adapter. For charging without a PC, use a compact AC-USB adapter (optional).

Short summary description Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black:
This short summary of the Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FDR-AXP33, 20,6 MP, CMOS, 25,4 / 2,3 mm (1 / 2.3"), Full HD, 7,62 cm (3"), LCD

Long summary description Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony FDR-AXP33 Handheld camcorder 20,6 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony FDR-AXP33. Total megapixels: 20,6 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,3 mm (1 / 2.3"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.8 - 38 mm. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC, Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto/Manual. Light exposure modes: Auto, Manual, Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset

Image sensor
Total megapixels *
20,6 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 2,3 mm (1 / 2.3")
Effective megapixels (image)
10,3 MP
Effective megapixels (movie)
8,29 MP
Lens system
Focal length range
3.8 - 38 mm
Focal length (35mm film equivalent)
29,8 - 298 mm
Optical zoom *
10x
Filter size
5,2 cm
Digital zoom *
120x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1,8
Maximum aperture number
3,4
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Camera file system
DCF 2.0, Exif 2.3, MPF
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Smile detection
Yes
Exposure
Light exposure modes
Auto, Manual
Scene modes
Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset
White balance
White balance
Auto, Indoor, Outdoor
Display
Display diagonal *
7,62 cm (3")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
921600 pixels
Touchscreen
Yes
Viewfinder
Viewfinder screen size
0.24"
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Image processor
BIONZ X
3D *
No
Design
Product colour *
Black
Design
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080, 3840 x 2160
Video formats supported
AVC, AVCHD, H.264, MP4, MPEG4
Still image
Maximum image resolution *
6048 x 3400 pixels
Still image resolution(s)
6048 x 3400 4528 x 3400 4288 x 2408 3216 x 2408 1920 x 1080
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Projector
Built-in projector
Yes
Projector brightness
50 ANSI lumens
Native resolution
854 x 480 pixels
Minimum projection distance
0,5 m
Ports & interfaces
Composite video out
1
DC-in jack
Yes
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NP-FV70
Technical details
Flash exposure compensation
Yes
Self-timer
Yes
Weight & dimensions
Width
75 mm
Depth
155 mm
Height
78,5 mm
Weight *
725 g
Packaging content
Cables included
AC, HDMI, USB
Batteries included
Yes
AC adapter included
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:59:19
Uk has collected 2 expert reviews for Sony FDR-AXP33 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%