location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-TX1 compact camera 1/2.4" 10,2 MP CMOS 3648 x 2736 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-TX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-TX1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:22:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-TX1 compact camera 1/2.4" 10,2 MP CMOS 3648 x 2736 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10,2 MP CMOS Grey
  • - Image sensor size: 1/2.4"
  • - Optical zoom: 4x Digital zoom: 8x
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony DSC-TX1 compact camera 1/2.4" 10,2 MP CMOS 3648 x 2736 pixels Grey:
This short summary of the Sony DSC-TX1 compact camera 1/2.4" 10,2 MP CMOS 3648 x 2736 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-TX1, 10,2 MP, 3648 x 2736 pixels, CMOS, 4x, HD, Grey

Long summary description Sony DSC-TX1 compact camera 1/2.4" 10,2 MP CMOS 3648 x 2736 pixels Grey:
This is an auto-generated long summary of Sony DSC-TX1 compact camera 1/2.4" 10,2 MP CMOS 3648 x 2736 pixels Grey based on the first three specs of the first five spec groups.

Sony DSC-TX1. Camera type: Compact camera, Megapixel: 10,2 MP, Image sensor size: 1/2.4", Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 6.18 - 24.7 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 11 MB. PictBridge. Weight: 119 g. Product colour: Grey

Picture quality
Image sensor size *
1/2.4"
Camera type *
Compact camera
Megapixel *
10,2 MP
Sensor type *
CMOS
Maximum image resolution *
3648 x 2736 pixels
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focal length range
6.18 - 24.7 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Multi Point Auto Focus, Spot Auto Focus
Exposure
ISO sensitivity
125, 200, 400, 800, 1600, 3200, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,08 - 3 m
Flash range (tele)
0,5 - 2,4 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Memory
Internal memory
11 MB
Compatible memory cards *
Memory Stick (MS), ms pro
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Underwater, Landscape
Camera playback
Slide show
Image editing
Rotating, Trimming
Design
Product colour *
Grey
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
250 shots
Battery type
NP-BD1
Weight & dimensions
Width
93,8 mm
Depth
16,5 mm
Height
58,2 mm
Weight
119 g
Packaging content
Cables included
AV, USB
Bundled software
Picture Motion Browser Ver.4.3.00
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3,5 - 4,6
Built-in flash
Yes
Camera shutter speed
2 - 1/1250 s
Focal length (35mm film equivalent)
35 - 140 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:17:55
Uk has collected 44 expert reviews for Sony DSC-TX1 compact camera 1/2.4" 10.2 MP CMOS 3648 x 2736 pixels Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-24 03:17:53
If you're of a mind to spend around £250-£300 on a digital compact camera, you're going to have some pretty nice products to choose from. Most of them are going to be top-of-the-range cameras loaded with advanced features, models such as the Panasonic LX3...
80%
T3.com
Updated:
2011-08-24 03:17:53
This Sony combo pairs the compact Cyber-shot TX1 camera with a Party-shot base station that pivots and swivels, using face detection and smile shutter tech to automatically snap beaming guests, leaving...
60%
digicambuyer.co.uk
Updated:
2011-08-24 03:17:54
The slim, stylish compact that’s packed with new technology Slim, stylish and with one or two tricks hidden up its sleeve, the latest addition to the line-up of Sony CyberShots is aimed at fashion-conscious photographers with a love of the social scene...
Bottom line A stylish compact that puts in a pretty good performance. It lacks a little in the focal range department and there are no manual controls, but the TX1 offers some great features and sturdy build quality...
80%
digitalversus.com
Updated:
2011-08-24 03:17:54
Like its predecessors, the TX1, the latest member of Sony's T range of cameras, is an ultra-flat stylish compact with a touchscreen interface. It does have one big new feature though--an Exmor R sensor--which, despite having fewer pixels, should produ...
Good Helpful, intuitive touchscreen, Generally very responsive, 720p HD video with zoom and stereo sound, Well finished, Good handling of different sensitivities...
Bad Low screen resolution and greasy fingerprints, Zoom control, Some details poorly thought out, No wideangle mode, Uses Memort Stick cards...
80%
Cameras.co.uk
Updated:
2011-08-24 03:17:54
The Sony Cybershot DSC TX1 breaks down a number of boundaries and is one of the most innovative digital cameras of 2009. This is a pocket digital camera with a difference. Well, quite a few differences to be honest. To start with it has a fast burst mo...
86%
electricpig.co.uk
Updated:
2011-08-24 03:17:55
In a world of iPhones, internet tablets and multi-touch mania, it seems logical that Sony’s new flagship Cyber-shot should sport a touchscreen, but this is more than bandwaggoning. The Cyber-shot TX1 is a true photographer’s dream, packing in techn...
Good Gorgeous screen, smart interface, fantastic lowlight results...
Bad Slightly weedy zoom, touchscreen is easily nudged while not in use...
Bottom line A fantastically fun camera, with great looks and genuine innovation...
100%
practicalphotography.com
Updated:
2011-08-24 03:17:55
Who is this camera aimed at? The TX1 is a neat, streamlined compact that suits anyone who needs a camera they can slip into a pocket with no fuss. Key features: The 3in touch screen is a joy to use and is responsive to the lightest of touches. The Int...
Bottom line If you fancy a lightweight compact that’s as easy to use as it is to put in your pocket, the TX1 makes an irresistible choice to partner your D-SLR.Street Price: £299Resolution: 10.2Mp Lens: 4x optical (35-140mm, f/3.5-4.6)Image stabilisation: Lens-s...
0%
goodgearguide.com.au
Updated:
2011-11-06 02:33:19
Sony's Cyber-shot DSC-TX1 is a super-slim, 10.2-megapixel 'fashion' camera with the company's latest Exmor-R image sensor, which offers improved performance in dim lighting. It can comfortably fit into a jacket or jeans pocket and it captures good low-light photographs — making it a compelling choice for anyone keen on a big night out. The Sony Cyber-shot DSC-TX1 is seriously thin. At 14.1mm (excluding the sliding front cover, which acts as a power switch and lens cap), it's a similar thickn...
Good Good low light shooting with new image sensor...
Bad Bad image noise at high ISO settings...
Bottom line The Sony Cyber-shot DSC-TX1 is a super-slim camera that packs in a competent image sensor and takes reasonable photos. It’s not particularly fast and its high ISO settings introduce significant noise, but it might be a decent camera to take out for...
75%
hardwarezone.com.ph
Updated:
2016-11-24 07:22:29
Well-known for its slim and touchscreen based Cyber-shot series of digital cameras, Sony has once again added another to its lineup, dubbed the Sony Cyber-shot TX1. So what has the Japanese company brought to the table that makes the TX1 stand out from it...
0%