location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPF-X800 digital photo frame

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPF-X800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFX800B.CEU
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPF-X800 digital photo frame :
The long product name of Sony DPF-X800 digital photo frame. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

De luxe digital photo frame. Large, high resolution 8-inch LCD, high capacity 2GB memory, wide range of view modes, auto image touch-up and HD output
More>>>
Sony DPF-X800 digital photo frame:
The official description of Sony DPF-X800 digital photo frame as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.


8-inch TruBlack LCD Wide VGA panel displays incredibly natural, detail-packed images with extremely high contrast for deep jet-blacks and rich shadow tones, even in bright viewing conditions.

Extra-large 2GB memory provides storage for up to 4000 photos (images saved at 2 megapixel resolution to increase effective capacity).

Powerful BIONZ image processing engine for superlative picture quality with quick display of very large image files (e.g. from DSLR cameras).

Auto Touch-Up fixes common image problems with no PC needed: Red-eye correction; exposure correction with Face Detection; focus correction; skin smoothing, white balance correction and auto-dodging.

Easy-to-use picture search functions including search by event, marker or folder.

Auto orientation sensor 'flips' images for correct viewing in portrait or landscape frame positions.

Multi card slot accepts Memory Stick™, SD Card, CompactFlash and xD media.

Wide choice of new slideshow viewing modes, including: clock, calendar, time machine (slideshow with date of photo), scrapbook and creative.

Auto dimmer reduces screen brightness in reduced lighting levels.

Eco-friendly on/off timer saves power when operation is not needed (e.g. at night).

Alarm clock mode.

HDMI™ output allows connection to HD TV for slideshows with music soundtrack. PhotoTV HD for optimized still image viewing on compatible BRAVIA TV.

Bluetooth® ready (requires optional adaptor).

Remote control.

Short summary description Sony DPF-X800 digital photo frame:
This short summary of the Sony DPF-X800 digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPF-X800

Long summary description Sony DPF-X800 digital photo frame:
This is an auto-generated long summary of Sony DPF-X800 digital photo frame based on the first three specs of the first five spec groups.

Sony DPF-X800

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:26:34
Uk has collected 1 expert review for Sony DPF-X800 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-05 02:26:34
The X800 is the smaller but otherwise largely identical sibling to Sony’s flagship X1000N. The design is extremely elegant, with a metal trim neatly encapsulating the otherwise featureless design. The backlit Sony logo disappears when the frame is posi...
Bottom line Excellent image quality, but the 8in widescreen display means photos end up pretty small. Ultimately, it’s just too expensive...
60%