location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATRAC/MP3 CD WALKMAN D-NE920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNE920
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Personal CD player
  • - Line-out
  • - Silver
Long product name Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver :
The long product name of Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATRAC/MP3 CD WALKMAN D-NE920
More>>>
Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver:
The official description of Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Very slim ATRAC/MP3 CD WALKMAN with a 5-line LCD and a Jog lever for easy navigation.

Features:
Multi-codec support: ATRAC/MP3 compatible

Burn 30 CD's onto 1 CD-R with ATRAC compression

Supplied SonicStage 2.1 software for easy music managment and CD burning via your PC

Supports ID3 tag (CD-text) to show song title, album and artist name

Multiple bitrate compression setting allows you to choose for quality of music or quantity of songs

Digital amplifier and new type of headphones for perfect sound quality

Back-lit LCD stick remote control with twin-Jog for easy navigation between groups and tracks

Large 5-line LCD and Jog lever on the unit for easy navigation between groups and tracks

Long battery life of upto 100 hours playback

Charging stand, LCD remote control, AC adaptor and rechargeable battery supplied

Short summary description Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver:
This short summary of the Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ATRAC/MP3 CD WALKMAN D-NE920, 187 g, Silver, Personal CD player

Long summary description Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver:
This is an auto-generated long summary of Sony ATRAC/MP3 CD WALKMAN D-NE920 Personal CD player Silver based on the first three specs of the first five spec groups.

Sony ATRAC/MP3 CD WALKMAN D-NE920. Bit rate: ATRAC3plus (256 kbps), ATRAC3 (132 kbps), MP3(320 kbps), Continuous audio playback time: 100 h. Media types supported: CD-R, CD-RW. Device type: Personal CD player, Product colour: Silver, File type: ATRAC, MP3. Weight: 187 g. Bundled software: SonicStage 2.0

Audio
Bit rate
ATRAC3plus (256 kbps), ATRAC3 (132 kbps), MP3(320 kbps)
Continuous audio playback time
100 h
Media types
Media types supported
CD-R, CD-RW
Features
Device type *
Personal CD player
Product colour *
Silver
File type
ATRAC, MP3
Features
CD Text
Yes
Ports & interfaces
Line-out
Yes
Weight & dimensions
Weight
187 g
Packaging content
Bundled software
SonicStage 2.0
Other features
Dimensions (WxDxH)
127 x 136,4 x 20,6 mm