location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Camcorder DCR-TRV460E 0,54 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camcorder DCR-TRV460E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV46
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2017 23:24:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Camcorder DCR-TRV460E 0,54 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,54 MP
  • - Optical zoom: 20x Digital zoom: 990x
  • - LCD
Long product name Sony Camcorder DCR-TRV460E 0,54 MP :
The long product name of Sony Camcorder DCR-TRV460E 0,54 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camcorder DCR-TRV460E
More>>>
Sony Camcorder DCR-TRV460E 0,54 MP:
The official description of Sony Camcorder DCR-TRV460E 0,54 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top-of-the-range Digital 8 Handycam camcorder that can even play back your old 8mm tapes

- Hi8 /Video8 Playback Compatibility
- Photo mode on Memory Stick™ (VGA)
- MPEG Movie EX
- i.LINK™ (DV in/out)
- Analogue input

Short summary description Sony Camcorder DCR-TRV460E 0,54 MP:
This short summary of the Sony Camcorder DCR-TRV460E 0,54 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Camcorder DCR-TRV460E, 0,54 MP, LCD, 800 g

Long summary description Sony Camcorder DCR-TRV460E 0,54 MP:
This is an auto-generated long summary of Sony Camcorder DCR-TRV460E 0,54 MP based on the first three specs of the first five spec groups.

Sony Camcorder DCR-TRV460E. Total megapixels: 0,54 MP. Optical zoom: 20x, Digital zoom: 990x, Focal length range: 2.5 - 50 mm. Camera shutter speed: 1/3-1/4000 s. Display: LCD. Minimum illumination: 4 lx

Image sensor
Total megapixels *
0,54 MP
Lens system
Focal length range
2.5 - 50 mm
Optical zoom *
20x
Digital zoom *
990x
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/3-1/4000 s
Display
Display
LCD
Display resolution
123000
Camera
Minimum illumination
4 lx
Playback zoom (max)
Yes
Battery
Battery type
NP-FM30
Weight & dimensions
Width
85 mm
Depth
151 mm
Height
98 mm
Weight *
800 g
Packaging content
Bundled software
Picture Package
Other features
I/O ports
Audio In/Out, i.LINK (DV) In/Out, S-Video In/Out, USB Terminal, Video In/Out
Resolution
640 x 480 pixels
Power requirements
AC-L15
Lens system
Sony
Focus
auto / manual
Brand Image Product code Product Stock Price from
Sony Camcorder DCR-TRV480 3,31 MP CCD Sony Camcorder DCR-TRV480 3,31 MP CCD
(show image)
DCR-TRV480E Camcorder DCR-TRV480 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-camera DCR-DVD403 3,31 MP CCD Sony DVD-camera DCR-DVD403 3,31 MP CCD
(show image)
DCR-DVD403 DVD-camera DCR-DVD403 0.00
(excl. VAT)
0 (incl. VAT)
Sony DCR-TRV265 0,54 MP Sony DCR-TRV265 0,54 MP
(show image)
SODCRTRV265 DCR-TRV265 0.00
(excl. VAT)
0 (incl. VAT)