location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MiniDV Premium Tape 5DVM60PR-BT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5DVM60PR-BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DVM60PR-BT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4901780640836
Category:
Sealed plastic object containing a length of audio or videotape, wound on a pair of spools, for insertion into a recorder, playback device, or other machine.
Magnetic Tape Cassettes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 09:12:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MiniDV Premium Tape 5DVM60PR-BT :
The long product name of Sony MiniDV Premium Tape 5DVM60PR-BT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5DVM60PR-BT - MiniDV Premium Tape - 60 min. Blister of 5. Bringing you exceptional picture quality, great resistance and excellent value for money, MiniDV Premium is an ideal tape for everyday use.
More>>>
Sony MiniDV Premium Tape 5DVM60PR-BT:
The official description of Sony MiniDV Premium Tape 5DVM60PR-BT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Perfect digital picture with a resolution that exceeds 500 lines.
-Infinite range of possibilities to edit and share your videos.
-Possibility to record up to 50% more in LP mode.
-Cleaning Tape: DVM12CLD.

Short summary description Sony MiniDV Premium Tape 5DVM60PR-BT:
This short summary of the Sony MiniDV Premium Tape 5DVM60PR-BT data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MiniDV Premium Tape 5DVM60PR-BT, 6,35 mm

Long summary description Sony MiniDV Premium Tape 5DVM60PR-BT:
This is an auto-generated long summary of Sony MiniDV Premium Tape 5DVM60PR-BT based on the first three specs of the first five spec groups.

Sony MiniDV Premium Tape 5DVM60PR-BT. Tape size: 6,35 mm

Technical details
Video cassette type
MiniDV
Coercive force
105 kA/m
Squareness
78%
Technical details
Tape thickness
7 µm
Other features
Tape size
6,35 mm
Brand Image Product code Product Stock Price from
Sony MiniDV Premium Tape DVM60PR-BT Sony MiniDV Premium Tape DVM60PR-BT
(show image)
DVM60PR-BT MiniDV Premium Tape DVM60PR-BT 0.00
(excl. VAT)
0 (incl. VAT)
Sony Camcorder Tape 3DVM60PR-BT Sony Camcorder Tape 3DVM60PR-BT
(show image)
3DVM60PR-BT 3DVM60PR-BT 0.00
(excl. VAT)
0 (incl. VAT)
Sony Camcordertape DV 60min (2) Sony Camcordertape DV 60min (2)
(show image)
2DVM60PR-BT 2DVM60PR-BT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)