location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z5 Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z5 Premium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1298-8908
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 2160 x 3840 pixels
  • - Qualcomm Snapdragon 810 1,5 GHz
  • - 3 GB 32 GB MicroSD (TransFlash), MicroSDXC 200 GB
  • - 4G NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 23 MP
  • - 3430 mAh
  • - Android 5.1
Long product name Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black :
The long product name of Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5" TFT 2160 x 3840, GSM/EDGE/HSDPA/LTE, 1.5 GHz/2 GHz Qualcomm MSM8994 Snapdragon 810 Octa Core 64-bit, 3 GB RAM, microSD, 23 MP, Bluetooth, Wi-Fi, Android 5.1 (Lollipop)
More>>>
Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black:
The official description of Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It doesn’t get clearer than this
Imagine the best of Sony TV technologies delivered in a smartphone. A super-vivid and sharp display, right in the palm of your hand. Meet Xperia Z5 Premium. With a 4K Ultra HD display, this 5.5” smartphone packs in four times the resolution of Full HD for an unrivalled viewing experience.

See every detail with more pixels per inch
Xperia Z5 Premium takes a giant leap in display technology, adding more pixels to reach an ultra-sharp 806 PPI. That’s around 10x the pixels of a Full HD TV, and more than double for most smartphones.

Upscale to beautiful 4K
The Xperia Z5 Premium scales up your photos and movies to incredible 4K quality, while retaining every detail. In fact, it makes everything look better than ever.

It’s time to shine
Xperia Z5 Premium isn’t shy. It loves to be noticed. Available in chrome, black and gold, it is precision-etched with the Xperia™ mark and finished with a stunning mirror effect on the back.

For the details that count
With Xperia Z5 Premium, you can capture the world in incredible high-resolution 4K video. This means that your videos have four times the detail of Full HD. Add to that a host of Sony handy-cam technologies, including Steadyshot™ for stable videos, and you can count on flawless footage.

Film stills at 8 MP
You often capture the best moments when the video camera is rolling. Screenshot any still from your 4K video footage and get ultra-sharp 8-megapixel photos.

The phone that knows it’s you
Xperia Z5 Premium power button has our new, integrated fingerprint sensor. Intuitively placed on the side of the phone, you can pick up and securely unlock your phone in a single movement.

A battery that leaves you worry-free
For this powerhouse of a 4K smartphone, we’ve gathered all our battery know-how to bring you up to two days battery life. Watch more films, listen to more music, carry on chatting and stay out without a care. When you do need topping up, Xperia Z5 Premium can be used together with our Quick Charger for hours of power in just 10 minutes.

Short summary description Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black:
This short summary of the Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia Z5 Premium, 14 cm (5.5"), 3 GB, 32 GB, 23 MP, Android 5.1, Black

Long summary description Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black:
This is an auto-generated long summary of Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black based on the first three specs of the first five spec groups.

Sony Xperia Z5 Premium. Display diagonal: 14 cm (5.5"), Display resolution: 2160 x 3840 pixels. Processor frequency: 1,5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 810. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 3430 mAh. Product colour: Black. Weight: 181 g

Display
Display diagonal *
14 cm (5.5")
Panel type
TFT
Display resolution *
2160 x 3840 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
806 ppi
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
810
Processor cores
8
Processor frequency *
1,5 GHz
Coprocessor
Yes
Coprocessor frequency
2 GHz
Storage
RAM capacity *
3 GB
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDXC
Maximum memory card size
200 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
23 MP
Digital zoom
8x
Front camera type *
Single camera
Front camera resolution (numeric) *
5,1 MP
Rear camera flash *
Yes
Flash type
LED
Optical sensor size
25,4 / 2,3 mm (1 / 2.3")
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
ISO sensitivity
3200, 4000, 12800
White balance
Auto
Video recording
Yes
Image stabilizer
Yes
Geotagging
Yes
Self-timer
Yes
Night mode
Yes
Smile detection
Yes
Network
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSUPA, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Bluetooth profiles
A2DP, AVRCP, GAP, HFP, HID, HSP, MAP, OPP, PAN, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Security algorithms
EAP-AKA, EAP-SIM, EAP-TLS, EAP-TTLS, MSCHAPv2, WPA, WPA2
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
Yes
MHL version
3.0
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
Audio formats supported
AAC, AAC+, AIFF, AMR, AMR-NB, AMR-WB, ASF, FLAC, MIDI, MP3, OGG, WAV
Video formats supported
3GP, 3GPP, AVI, H.263, H.264, H.265, MKV, MP4, MPEG4, VP8, VP9, WEBM, XVID
Image formats supported
JPG
Video compression formats
H.263, H.264, MPEG4
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Google Hangouts, Google Maps, YouTube
Battery
Battery capacity *
3430 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
76 mm
Depth
7,8 mm
Height
154,4 mm
Weight *
181 g
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Head SAR (EU)
0,466 W/kg
Body SAR (EU)
0,468 W/kg
Packaging content
Quick start guide
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 03:59:32
Uk has collected 325 expert reviews for Sony Xperia Z5 Premium 14 cm (5.5") Android 5.1 4G Micro-USB 3 GB 32 GB 3430 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itpro.co.uk
Updated:
2016-10-21 03:59:31
Measuring 5.5in diagonally, the screen has a whopping 3840x2160 pixels, which is far more than most TVs and monitors - especially ones found in most offices - and results in a staggering pixel density of 801ppi. However, the catch is that the screen only...
Good Water resistant design, Sturdy and attractive, Fast fingerprint reader...
Bad Limits on use of 4K screen, Overheating issues...
Bottom line Multiple problems doom Sony's 4K phablet to expensive gimmick status...
60%
pcauthority.com.au
Updated:
2016-10-21 03:59:31
S o, congratulations to Sony for a true world first: a phone with a 4K screen. That's 8,294,400 pixels spread over a screen measuring 5.5in from corner to corner, giving a pixel density of around 806ppi. Why? Excellent question, especially since the Z5 Pr...
Bottom line ". in every key area, other than screen size, it's no better than the Sony Xperia Z5."...
60%
tweaktown.com
Updated:
2016-10-21 03:59:31
A 4K screen embedded in a smartphone sounds brilliant at first, just talking about 4K gets a lot of people to their feet and their ears perked up to attention. But think about it for a minute, we're talking about a portable device with a small battery, a...
Bottom line After using this phone for an extended period, I was able to test whether the differently-sized bezel was annoying me due to teething issues or was something that I was unable to overcome in the long run.  While the great internal hardware specifications...
79%
ausdroid.net
Updated:
2016-10-21 03:59:31
Rewind to the end of 2014 and the start of 2015, and Sony 's Xperia Z3 found much favour with us at Ausdroid. The standard “full size” unit was a firm favourite with Chris, and the Z3 Compact found itself my phone of choice for several months. Both phones...
Good Extremely comfortable and playfully chunky Compact hardware, Excellent fingerprint reader with smart placement (though not so good for offhand use), Learn the quirks and it'll serve you well...
Bad The camera isn't as good as Sony would like us to believe, Neither is the battery life – power users need to carry a power pack or have a charger on hand, Inexcusable pauses and slowdowns, despite updates in the interim, Rear lip is a turnoff on the stand...
Bottom line The Xperia Z5 is a conundrum, and that conundrum is the reason this review has taken so long for us to put together. Rather than just marking the phone as a “don't buy”, I think it's worth taking some time to figure out why you would and wouldn't buy the...
0%
androidaustralia.com.au
Updated:
2016-10-21 03:59:31
It's not entirely uncommon nowadays for OEMs to offer a couple of flagship handsets to cater to the needs of different users, and Sony has kept with this mantra for a few years now, offering a smaller counterpart in its Z series Compact models, accompanyi...
Good 4K display when it's in use, Commendable performance, Fast fingerprint reader, THE...
Bad Gaming is handled with near ease when experiencing titles like GTA: Vice City, Oddworld: Stranger's Wrath and Riptide GP2, all while set at their absolute highest graphic qualities.  Frames are maintained well a majority of the time, which is commendable...
Bottom line Sony's Xperia Z5 Premium is the real flagbearer for the Xpreia line of smartphones, despite sharing part of its name with two other Z5 handsets. It's a shame then that it doesn't manage to leave the sort of lasting impression it sets out to.In many ways i...
0%
cybershack.com.au
Updated:
2016-10-21 03:59:31
Sony's Xperia Z5 Premium takes the honour of being the world's first smartphone to feature a 4K display. Squeezing over eight million pixels into a 5.5-inch screen is an impressive feat, but it feels like Sony's engineers never asked themselves if they sh...
Good Water resistance, Side-facing fingerprint reader is great, 4K screen is kinda cool...
Bad Only two apps can utilise 4K resolutions, Inconsistent camera, Dated design...
70%
gadgetdaily.xyz
Updated:
2016-10-21 03:59:31
Here we have it ladies and gentlemen… the world's first Android phone with a UHD screen. And who'd have thought it? It's from Sony, who hasn't exactly been a trail blazer with its devices of late, with a seemingly stagnant design language, barely incremen...
0%
techguide.com.au
Updated:
2016-10-21 03:59:31
The Sony Xperia Z5 Premium is the first smartphone in the world to include a 4K display and a host of other top shelf features including a 23-megapixel camera and a waterproof design.Customers looking for a new smartphone with a checklist of features will...
Good Stunning 4K display, excellent 23megapixel camera, waterproof design...
Bad Design hasn't changed much, battery life could be better...
Bottom line The Sony Xperia Z5 Premium delivers an excellent smartphone experience in so many areas and stands up well against its competitors...
90%
dpexpert.com.au
Updated:
2016-10-21 03:59:31
LIKE: The high resolution display is stunning with good colour and contrast. The dedicated hard shutter button is useful, making it slightly less likely that a pinky will cover the lens. Image quality is generally good and casts well to a 4K television.DI...
Good The high resolution display is stunning with good colour and contrast. The dedicated hard shutter button is useful, making it slightly less likely that a pinky will cover the lens. Image quality is generally good and casts well to a 4K television.
Bad The phone is not comfortable to hold because it is large and has sharp edges. In auto mode the camera over exposes...
0%
whistleout.com.au
Updated:
2016-10-21 03:59:31
Reportedly one of Sony's last chances to make it in the phone industry, late 2015 saw the iconic company release three smartphones alongside one another: the Xperia Z5 Compact, Xperia Z5, and the flagship Xperia Z5 Premium. All three phones are similar, o...
Bottom line The Z5 Premium was a bit of a let-down. It's a good phone, sure, but it doesn't justify its high cost. If you're choosing between the Xperia Z5 and the Xperia Z5 Premium, then our advice is to save yourself the cash and go for the Z5. It may be “only” 108...
0%
gadgetguy.com.au
Updated:
2016-10-21 03:59:31
It's the end of the year and Sony has arrived with its last big phone of the year, and this one is big, packing in a number of impressive features. Could this be the best phone of the year?Sony's third take on the flagship smartphone sector this year borr...
Good Great specs; Feels excellent in the hands; One of the best mobile screens you'll ever see; Upgradeable storage; Pretty much water-proof; Arrives with a pair of noise-cancelling in-earphones; Can play high-resolution audio; Able to control a PlayStation 4...
Bad Still the odd bug slowing it down; Camera still loads slowly; Camera performance could be a little better in low-light; Gets very toasty to hold;...
Bottom line Easily Sony's best phone of the year, the Z5 Premium may make it into the list for the best phone of the year, offering a solid version of Android, a ton of features, and one of the most lovely screens you'll ever see. Simply put, this phone is a return t...
90%
brisbanetimes.com.au
Updated:
2016-10-21 03:59:31
Physically the iPhone is the heaviest of the bunch at 192g, with the Z5 at 180g and the G4 and Edge+ much lighter at 155g and 153g. The iPhone is also the tallest and widest of the four, despite the fact that they all sport identically-sized 5.5-inch scre...
0%
goodgearguide.com.au
Updated:
2016-10-21 03:59:31
A single hand holds 8.3 million pixels. This is what makes the Xperia Z5 Premium, the recent flagship from Sony, one of a kind.Understanding the feat requires a quick study of the television market. Full HD televisions have 2.07 million pixels with screen...
Good First smartphone in the world with a 4K screen, Stereo front firing speakers, Top-tier computing innards, 23MP primary camera, Finger scanner, Water and dust resistant, Commendable battery life...
Bad Tired design...
90%
pcworld.co.nz
Updated:
2016-10-21 03:59:31
A single hand holds 8.3 million pixels. This is what makes the Xperia Z5 Premium, the recent flagship from Sony, one of a kind.Understanding the feat requires a quick study of the television market. Full HD televisions have 2.07 million pixels with screen...
Good First smartphone in the world with a 4K screen, Stereo front firing speakers, Top-tier computing innards, 23MP primary camera, Finger scanner, Water and dust resistant, Commendable battery life...
Bad Tired design...
90%
pocket-lint.com
Updated:
2016-10-21 03:59:31
The surprise of Sony's latest smartphone refresh is the Xperia Z5 Premium. It's a bold title for a device named to make a statement; it's a device that captured the imagination with its chrome mirrored finish and 4K display when we first saw it. But is t...
Good Display will make movies look great, waterproofing, microSD card slot, good battery performance...
Bad Camera is slow, lots of bloatware, some software changes are for the worse, design isn't as premium as some rivals...
Bottom line The Sony Xperia Z5 Premium is an interesting smartphone. It's launched with fanfare, but only really puts a higher resolution display on the front of the experience you'll get from the regular model. If you're after the Xperia experience in a larger...
80%
Theinquirer.net
Updated:
2016-10-21 03:59:31
WELL, HERE we are again. With the Sony Xperia Z5 and Xperia Z5 Compact tried, tested and rated, we now turn our attention to the top-of-the-line Xperia Z5 Premium. Soon, the triumvirate will be complete...
Good Sharp screen, powerful innards, good battery life, fast fingerprint sensor, quality cameras...
Bad Only occasionally 4K, looks a bit boxy despite premium materials...
Bottom line The Xperia Z5 Premium is only a part-time 4K device, but it still merits applause for moving Sony's smartphone range line forward where the Xperia Z5 did not. The display alone might not make the £80 price difference a worthwhile expense, but combined wit...
0%
phonesreview.co.uk
Updated:
2016-10-21 03:59:31
Sony recently introduced its Xperia Z5 lineup in the form of the standard Z5, a Z5 Premium, and a Z5 Compact. The superior version has attracted attention because it has a display with 4K resolution. If you've been thinking of investing in this smartphone...
0%
techadvisor.co.uk
Updated:
2016-10-21 03:59:31
One of the surprise announcements of IFA 2015 , back in September, was Sony's Xperia Z5 Premium which is the first 4K smartphone to make the light of day. After some proper time with the new phone, here's our full and in-depth Sony Xperia Z5 Premium revie...
Bottom line A 4K smartphone might seem like something you want but you really don't need it and it's an expensive card to play in order to trump your mates. The device is also big, uncomfortable and brash. Hardware is the same as the regular Z5 so it really comes dow...
60%
alphr.com
Updated:
2016-10-21 03:59:31
Sony's Xperia Z family is growing. Now you don't need to choose between the brilliant Xperia Z5 or its remarkably capable smaller brother, the Z5 Compact – you can spend a bit extra and get the top-of-the-line Xperia Z5 Premium. However, why you would re...
Bottom line The Sony Xperia Z5 Premium is a fine phone that you'll be very happy with. It's hard to avoid giving it a wholehearted endorsement, except for one vital detail: substantially, it's no better than the Sony Xperia Z5.The specifications, the performance, the...
60%
techradar.com
Updated:
2016-10-21 03:59:32
Come on, you're only here for one reason: to see whether a phone really needs a 4K screen, or whether it's just one of the world's top producers of Ultra HD TVs is using the technology to create a splash on its smartphones.Of course it's the latter. There...
Good Amazing camera, Improved build, First 4K screen...
Bad Battery life questions, Design still boxy...
Bottom line This is pretty much a phone to garner headlines... but that doesn't mean you're getting a bad smartphone underneath...
80%
T3.com
Updated:
2016-10-21 03:59:32
We could spend a long time talking about the high price of the Sony Xperia Z5 Premium, or the fact it has very little different in terms of specs compared to the 'standard' Z5. But nobody cares about that when there's a world's first on offer here - Sony'...
Good Great camera, Waterproof...
Bad Battery not long-lasting, Overheats with gaming...
Bottom line Sony has done something impressive here by including the first ever 4K display on a smartphone, but it wasn't exactly necessary. It may sound exciting and for those early tech adopters it'll be on the top of a lot of must have lists… but when you consider...
80%
stuff.tv
Updated:
2016-10-21 03:59:32
The rumours were true - Sony has gone and made a handset with an incredibly dense 4K screen, and it's called the Xperia Z5 Premium.It's big. It's expensive. And it's shinier than a freshly polished disco ball.The handset itself is noticeably larger than i...
Good Feels expensive, Handy waterproofing, High-quality screen...
Bad Quite bulky, Most rivals have better low-light photo quality, 4K display is largely meaningless...
Bottom line On first impressions, it's hella shiny and has an insane screen resolution What do you need to know about the Xperia Z5 Premium? On first impressions, it's hella shiny and has an insane screen resolution. We're not entirely sure that any phone needs a 4...
80%
techradar.com/au/
Updated:
2016-10-21 03:59:32
Come on, you're only here for one reason: to see whether a phone really needs a 4K screen, or whether it's just one of the world's top producers of Ultra HD TVs is using the technology to create a splash on its smartphones.Of course it's the latter. The...
Good Amazing camera, Improved build, First 4K screen...
Bad Battery life questions, Design still boxy...
Bottom line This is pretty much a phone to garner headlines... but that doesn't mean you're getting a bad smartphone underneath...
0%
trustedreviews.com
Updated:
2016-10-21 03:59:32
Sony Xperia Z5 Premium Release Date: November 2015 Sony Xperia Z5 Premium Price: TBC Sony Xperia Z5 Premium Specs: Snapdragon 810, 3GB RAM, 5.5-inch 4K screen, 23MP camera, 3,430mAh battery Hands-on – Sony has a point to prove Sony announced three phones...
Good High-quality screen, Good performance, Expandable memory...
Bad Camera speed and low-light quality doesn't match best, Expensive, 4K display not much use, Screen-on battery life worse than previous years...
Bottom line Big, expensive and with a USP that falls flat, the Z5 Premium isn't in the running for phone of the year...
70%
whathifi.com
Updated:
2016-10-21 03:59:32
Sony has used IFA 2015 to unveil not one, not two but three new smartphones, and one of the most exciting of those is the Sony Xperia Z5 Premium – the world's first phone with a 4K display. But do we really need 4K on our phones or is this tech for tech'...
Good Sharp screen with 4K capability, Vibrant but balanced colour palette, Detailed, punchy audio, Fast performance, Good fingerprint scanner...
Bad 4K screen capabilities largely unused, Camera could be better, Expensive...
Bottom line The world's first 4K smartphone doesn't quite deliver in the way we'd hoped, that doesn't mean it's not a great phone. Once 4K content for mobile arrives, this sort of device will make much more sense.Right now, with its USP largely underused, this is bas...
80%
digitalspy.com
Updated:
2016-10-21 03:59:32
The world's first 4K phone has arrived, and we've had a play - jealous much? Featuring a 5.5-inch 4K display, the Sony Xperia Z5 Premium is kicking smartphone screen resolutions on to unrivalled levels.The 3840 x 2160 pixel panel at the heart of this over...
0%
knowyourmobile.com
Updated:
2016-10-21 03:59:32
Sony describes its Omnibalance design as “minimalist”, which I think is fairly spot-on really, again it's pretty much a return of the glass front and back surrounded by a narrow aluminium frame. The changes to the design are a fairly light touch; things l...
0%
unbox.ph
Updated:
2016-11-23 08:38:43
In today's world having a QHD display resolution is almost mandatory for flagships. Sure, there are a few brands that stubbornly stick with plain ol' full HD, but QHD is where it's at. In an effort to try and stand out among their rivals, Japanese company...
0%
hungrygeeks.ph
Updated:
2016-11-23 08:38:44
4K is not a fad, it's the future. 4K resolution started on TVs then on monitors and a few hours ago at IFA, Sony unveiled their first Phone running a 4K dsiplay, the Sony Xperia Z5 Premium.The newest addition to Sony's mobile phone line-up, the Xperia Z5...
0%
stuff.tv/my/
Updated:
2016-11-23 08:38:44
The rumours were true - Sony has gone and made a handset with an incredibly dense 4K screen, and it's called the Xperia Z5 Premium.It's big. It's expensive. And it's shinier than a freshly polished disco ball.The handset itself is noticeably larger than i...
Good Feels expensive, Handy waterproofing, High-quality screen...
Bad Quite bulky, Most rivals have better low-light photo quality, 4K display is largely meaningless...
Bottom line The Sony Xperia Z5 Premium is the emperor's new clothes of 2015 phones. Its biggest selling point, having a 4K screen, is pretty pointless. Not necessarily because your eyes can't see the difference, but because barely anything runs at 4K. Otherwise this...
80%
expertreviews.co.uk
Updated:
2017-01-20 01:41:43
Despite its name, the Z5 Premium has more in common with the ill-fated Xperia Z3+ than the rest of the Z5 range. This is partly down to the design, where the company decided to opt for a glossy back, over frosted glass - giving the phone a mirror-like fin...
Bottom line It's very fast, has a 4K display, but the Xperia Z5 Premium's 4K display consumes a lot of battery...
80%
devontechsupport.com
Updated:
2017-05-13 07:44:50
Sony has gone and done it: this is the first ever 4K screen on a smartphone. That's the big headline for the largest of the Xperia Z5 family, and it's a truly remarkable feat from the company.It's no secret that Sony has been struggling in the mobile phon...
Good The display technology is a step forward for the mobile phone industry. The Xperia Z5 Premium's screen looks gorgeous, and it's something I didn't think we'd see for at least another year. Sony has managed to cheat a little by not making it an always 4K d...
Bad The design of the Sony Xperia Z5 Premium is pretty lacklustre. There's nothing inspired, like some of the flourishes on the Xperia Z5 – I don't understand why Sony didn't decide to frost the glass on the back, as on the main flagship, The plastic edges es...
Bottom line There's no denying that Sony was chasing headlines with the Xperia Z5 Premium. We should all applaud Sony for what is has achieved in putting a 4K display in a smartphone, but feels like this hasn't been done with the right intentions.Battery issues were...
0%
gadgetscentral.co.uk
Updated:
2017-05-13 07:44:50
Back in September 2015, Sony was the first manufacturer to release a 4K smartphone. One would have thought that Samsung, LG or Motorola would have released it before Sony, as they all moved to a 2,560 x 1,440 resolution.Instead, Sony made the leap from 10...
0%
hardwarezone.com.my
Updated:
2017-11-01 04:13:27
Which smartphone flagship from 2015 (and continuing into 2016) has the best camera of them all? we've rounded up the Apple iPhone 6s Plus, Google Nexus 6P by Huawei, LG V10, Samsung Galaxy Note5 and the Sony Xperia Z5 Premium and pit their cameras against...
0%
hardwarezone.com.ph
Updated:
2020-01-12 05:32:06
Smartphones are one of the most competitive consumer markets out there, especially at the high-end where manufacturers get to showcase their latest and greatest research and development and most luxurious designs. We've rounded up six of the best flagship...
0%
Brand Image Product code Product Stock Price from
Sony Xperia M4 Aqua 12,7 cm (5") Single SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2400 mAh Black Sony Xperia M4 Aqua 12,7 cm (5") Single SIM Android 5.0 4G Micro-USB 2 GB 16 GB 2400 mAh Black
(show image)
00301059 M4 Aqua 0.00
(excl. VAT)
0 (incl. VAT)
Sony Xperia Z Ultra 16,4 cm (6.44") Single SIM Android 4.2 3G 2 GB 16 GB 3050 mAh Black Sony Xperia Z Ultra 16,4 cm (6.44") Single SIM Android 4.2 3G 2 GB 16 GB 3050 mAh Black
(show image)
1275-9772 Z Ultra 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)