location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xperia X10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1232-4404 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:03:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,2 cm (4") 480 x 854 pixels
  • - 16 GB
  • - Single SIM
  • - Bluetooth
  • - Single camera 8,1 MP
Long product name Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black :
The long product name of Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xperia X10, 480 x 854 px, WVGA 65,536-color TFT touchscreen, GSM/GPRS/EDGE 850/900/1800/1900, UMTS/HSPA 800/850/900/1700/1900/2100, 8.1 Mpx, aGPS, Bluetooth, USB, Wi-Fi, 135g, Black
More>>>
Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black:
The official description of Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Addicted to friends - Timescape™
Weaving your social web? With Sony Ericsson Timescape™, you have Facebook™, Twitter, your messages, all your mates - in one place.

Fun to the core - Mediascape
Wanna quench your thirst for fun? Take a sip of Sony Ericsson Mediascape - all your music, videos and photos, just waiting to be enjoyed.

Seen that face before?
Xperia™ X10 recognizes up to five faces in a photo and automatically stores them under your friends in your phone.

Features
Camera
- Camera - 8.1 Megapixel;
- Digital Zoom - up to 16x;
- Auto focus;
- Face recognition;
- Image stabiliser;
- Flash / light type - Photo light;
- Send to web;
- Video recording;
- Video light;
- Geo tagging;
- Smile detection.

Entertainment
- Media;
- 3D games;
- YouTube™;
- Video streaming;
- Video viewing;
- Sony Ericsson Mediascape.

Communication
- Twitter™ - Timescape™ integration;
- Facebook™ application;
- Speakerphone;
- Vibrating Alert;
- Sony Ericsson Timescape™.

Music
- TrackID™;
- Media Player;
- Album art;
- Bluetooth™ stereo (A2DP);
- PlayNow™;
- Music tones - MP3, AAC.

Connectivity
- Micro USB connector;
- 3.5 mm audio jack;
- Wisepilot™ turn-by-turn navigation;
- aGPS;
- Google Maps™;
- Bluetooth™ technology;
- USB support;
- WiFi™.

Design
- Keyboard - Onscreen QWERTY;
- Auto rotate;
- Picture wallpaper;
- Touchscreen;

Web
- Pan & zoom;
- Bookmarks;
- Google™ search;
- Web feeds;
- Web browser - WebKit.

Messaging
- Conversations;
- Email;
- Text messaging (SMS);
- Picture messaging (MMS);
- Predictive text input.

Organiser
- Alarm clock;
- Calendar;
- Calculator;
- Flight mode;
- Phone book;
- Infinite button.

Short summary description Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black:
This short summary of the Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X10, 10,2 cm (4"), 480 x 854 pixels, 8,1 MP, Black

Long summary description Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black:
This is an auto-generated long summary of Sony Xperia X10 10,2 cm (4") Single SIM Micro-USB A Black based on the first three specs of the first five spec groups.

Sony Xperia X10. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 854 pixels. Rear camera resolution (numeric): 8,1 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Product colour: Black. Weight: 135 g

Display
Display diagonal *
10,2 cm (4")
Display resolution *
480 x 854 pixels
Display number of colours
65536 colours
Storage
Maximum memory card size
16 GB
Internal memory
1000 MB
Camera
Rear camera resolution (numeric) *
8,1 MP
Digital zoom
16x
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Face detection
Yes
Image stabilizer
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Data network
Edge, GPRS, GSM
Wi-Fi *
Yes
Bluetooth *
Yes
Ports & interfaces
USB connector type
Micro-USB A
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
No
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Flight mode
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
No
Multimedia
Audio formats supported
AAC, MP3
Keyboard
Keyboard layout
QWERTY
Battery
Talk time (2G)
10 h
Standby time (2G)
415 h
Weight & dimensions
Width
63 mm
Depth
13 mm
Height
119 mm
Weight *
135 g
Other features
Touchscreen
Yes
Music player
Yes
Operating frequency
800/850/900/1700/1900/2100 MHz
User memory
8000 MB
Technical details
Display
TFT
GSM bands supported
850, 900, 1800, 1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:48:57
Uk has collected 179 expert reviews for Sony Xperia X10 10.2 cm (4") Single SIM Micro-USB A Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
siliconrepublic.com
Updated:
2011-09-24 15:47:48
Weighing 130g, the Sony Ericsson Xperia X10 is a pretty slim device, with a sharp, sleek design. At the front, it's quite angular and at the back, it's curved to allow for it to slip into your pocket easily.Its huge 4-inch WVGA display is rather crisp and...
Bottom line Weighing 130g, the Sony Ericsson Xperia X10 is a pretty slim device, with a sharp, sleek design. At the front, it's quite angular and at the back, it's curved to allow for it to slip into your pocket easily.Its huge 4-inch WVGA display is rather crisp...
0%
wired.co.uk
Updated:
2011-09-24 15:47:51
With the kinks ironed out of early versions of its latest smartphone and custom Android skin, Sony Ericsson’s Xperia X10 finally reveals itself to be a contender in the blood-soaked gladiator floor of the smartphone world. And this model should have su...
70%
webuser.co.uk
Updated:
2011-09-24 15:47:55
Pros and ConsProduct Pros: • Superb-quality camera• Large touchscreen Product Cons: • Poor battery life• Quiet call volume Although the iPhone continues to grab all the headlines, the smartphone market as a whole is looking healthily competitive at the...
80%
zath.co.uk
Updated:
2011-09-24 15:48:07
Whilst the last 6 months may not have been as successful as they planned Sony Ericsson have been producing some very good phones recently such as the Satio and Vivaz, both of which we have had the pleasure of having a look at here at Zath, and both of...
Bottom line So that’s the Sony Ericsson Xperia X10 – a phone that can be summed up by its general excellence and a few shortfalls that although are small in number, are incredibly annoying, and anything that doesn’t fall into either of those categories (such as th...
0%
trustedreviews.com
Updated:
2011-09-24 15:48:20
With an 8.1-megapixel camera, a 4.1in touchscreen, a slick-looking customised install of Google Android, and more internal smartphone goodies than you can shake a stick at, the Sony Ericsson Xperia X10 certainly looks on paper to be a barn-storming mobile...
Bottom line The final standout feature on the X10 is its 8.1-megapixel camera and on the surface it seems to do enough to keep us interested. The application is quick to load; there's a dedicated shutter button; the interface is slick and quick; there are lots of sce...
70%
expertreviews.co.uk
Updated:
2011-09-24 15:48:20
The Xperia X10 is Sony Ericsson's first Android handset, and it's got all the features you'd expect from a potential iPhone rival: a 4in, 480x854 resolution screen, an 8.1-megapixel camera with an LED flash, auto-focus and facial recognition, and a cus...
Bottom line A decent camera, but the customised interface isn't as snappy as other Snapdragon phones, and you're paying a premium for the luxury build quality...
60%
whatlaptop.techradar.com
Updated:
2011-09-24 15:48:21
The Xperia X10 is Sony Ericsson’s first handset to run Google’s Android operating system. It is a large, comfortable and feature packed phone that will especially appeal to those who live and die by the likes of Facebook and Twitter, as social network...
0%
digitalone.com.sg
Updated:
2011-09-24 15:48:21
Sony Ericsson has pulled out all the stops for its first Android phone and the X10 has emerged sparkling like a polished diamond.Its top-notch hardware puts it in pole position in the tech specs race, but it is the additional software overlays which tr...
Good Topnotch hardware specs, intuitive software, generous screen space and great camera...
Bad Runs on the older version of the Android operating system.
Bottom line With the X10, Sony Ericsson has crafted a polished diamond to get back into the game...
0%
3g.co.uk
Updated:
2011-09-24 15:48:21
on the Sony Ericsson Xperia X10 Sony Ericsson’s first Android phone can be counted as a success. The size may put people off – there’s a mini version on the way – but the four-inch screen is lovely and makes internet and video content a joy to watch...
Good For Sony Ericsson Xperia X10, That fourinch display is a pleasure to view.
Bad for Sony Ericsson Xperia X10...
Bottom line Sony Ericsson's first Android handset has lots to recommend it...
80%
theregister.co.uk
Updated:
2011-09-24 15:48:21
Sony Ericsson hasn't had a great deal of luck with its premium Xperia smartphone series. The original X1 was an ill-conceived mangle of style and smartphone that didn't really succeed at doing anything very well. More recently, the hotly hyped Xperia 2...
Bottom line Overall, the X10 is well worth a look, if only to gawp at its huge and impressive screen, albeit a little let down by insensitivity at times. While it doesn't have the latest version of Android either – and the processor's occasional struggles were a...
80%
techradar.com
Updated:
2011-09-24 15:48:21
UPDATE: We've now got our hands on a Sony Ericsson Xperia X10 complete with the Android 2.1 update - lets see if it's any better or whether it's pushed SE further behind the Android pack.After a disappointing 2009 for Sony Ericsson, with the likes of the...
Good Great camera, Nice media player, Bundled 8GB card, Slick OS, Large and responsive screen...
Bad Poor text input, Lagging system, Poor audio quality, Suspect battery, Strange Timescape home screen...
Bottom line The Android 2.1 update hasn't made this into a contender, and Sony Ericsson has missed a chance to make the X10 into a real powerhouse...
80%
alphr.com
Updated:
2011-09-24 15:48:26
It’s a tough world for phone manufacturers. How do you differentiate your latest device from the endless shelves of other phones, especially when you’re often using the same operating system? For Sony Ericsson and the all-new Xperia X10, its answer com...
Bottom line A truly stunning screen, and Sony Ericsson’s Timescape software has some appeal – but the Xperia X10 needs Android 2 to make it shine...
67%
pocket-lint.com
Updated:
2011-09-24 15:48:31
The Xperia X10 is Sony Ericsson's flagship, and first, Android device and part of a family of three that will be hitting the market this year, the others being the X10 mini and the X10 mini pro. For a company that has struggled recently to keep pace...
Good Camera, big screen is great for watching videos...
Bad Timescape and Mediascape could be much better, battery life is poor, touch response isn't good enough, keyboard isn't great, numerous bugs and freezes...
Bottom line Packed with the tech specs to make it look good on paper, unfortunately the Sony Ericsson Xperia X10 doesn't measure against its lesser-specced rivals. Unless the X10 can plug some of these holes, we can't promise that the X10 will deliver an experienc...
60%
T3.com
Updated:
2011-09-24 15:48:31
It’s taken almost six months since its official nod for the Sony Ericsson Xperia X10 to finally make its way onto the high street, finally arriving on . In that time its operating system, has become ubiquitous and upped its powers, with the bleeding...
Good Looks fantastic, Intuitive UI with Timescape and Mediascape, Great 8MP camera, Decent music player...
Bad Android 1.6, Average keyboard, No multitouch...
Bottom line An well-featured and powerful smartphone, but Sony Ericsson's insistence on shipping with Android 1.6 is a real miss...
80%
electricpig.co.uk
Updated:
2011-09-24 15:48:32
The Sony Ericsson Xperia has the largest screen of any Android phone we’ve reviewed – ever. Does it turn this phone into a movie-watching, web-browsing phenomenon though? Read our Sony Ericsson Xperia X10 review to find out.Read the rest of our Son...
Good big, pretty screen, great camera...
Bad outdated OS, interface is slick, but not that quick...
80%
pz10.com
Updated:
2011-09-24 15:48:44
Sony Ericsson have been working on the X10 for quite a long time, taking the utmost care to make sure its software offers the best user experience possible. They wanted their first droid to be perfect and perfection requires time. That’s right – the XP...
Bottom line The Sony Ericsson XPERIA X10 is company’s first Android-powered device. But being first is not always a good thing. You have to face some serious initial expectations and justify them. That is the best case scenario. But obviously Sony Ericsson have...
0%
digitalversus.com
Updated:
2011-09-24 15:48:55
The Xperia X10 as a phone With 3G+, GPS, Bluetooth and WiFi, the X10 has got what it takes to keep up with today's most-connected smartphones. It does very well as a telephone: it connects well to mobile networks and phone calls pass off without any a...
Good Pluses, Design and finish, Multimedia interface and social networking app, Audio and photo quality, Fluid web browsing, Standard audio jack...
Bad Minuses, No multitouch, microSD card slot is under the battery, so it's hard to reach, Only Android version 1.6...
80%
gadgetshow.channel5.com
Updated:
2011-09-24 15:48:56
Arguably the most beautiful-looking Google Android phone yet, the Sony Ericsson Xperia X10 is on its way to the UK. But can the 4-inch titan beat down Android rivals such as the Motorola Milestone and HTC Hero? The goodThe Xperia X10's biggest draw is...
Good The Xperia X10's biggest draw is its bespoke UI – the Rachael skin has been hyped as the ultimate way to manage your media and keep on top of your raft of social networking hook-ups. And in terms of looks it's every bit as good as HTC Sense...
Bad The Rachael UI on our preproduction model makes things worryingly sluggish. And although the capacitive touchscreen is fine, the unlock screen fails to pick up our prods. However, we expect such kinks to be ironed out come the X10’s release.It's...
Bottom line A gorgeous Android phone with loads of promise – we hope the finalised version is as good as it suggests it could be.Sony Ericsson Xperia X10 is tagged with Sony Ericsson, Xperia, X10 and Android. Select a tag (Sony Ericsson, for example) to find ev...
80%
electricpig.co.uk
Updated:
2011-09-24 15:48:56
Arguably the most hyped Google Android phone yet, the Sony Ericsson Xperia X10 is at last on its way to a mobile emporium near you. But can the 4-inch titan beat down Big G rivals the Motorola Milestone and HTC Hero? Or is it just a slick looking p...
Good Rachael UI looks great, camera is top notch...
Bad Slow on the web, even with WiFi, only Android 1.6, although that could all change with the final model...
Bottom line A fine Android phone, we hope the finalised version is as good as it promises to be...
80%
pcworld.co.nz
Updated:
2011-11-13 13:15:59
Sony Ericsson’s Xperia X10 is packing some serious heat when it comes to hardware. Any phone with a 4-inch screen, an 8.1-megapixel camera and a grunty 1GHz Qualcomm Snapdragon processor is bound to induce at least a little gadget lust in most people...
75%
Zdnet.com.au
Updated:
2011-11-13 13:16:07
Available plans 52 plans available starting from $39 to $250 After what seems like an eternity, the wait for the X10 is over. After leaks, and more leaks, beginning just short of a year ago, the X10 will finally be in the hot little hands of those...
Bottom line Sony Ericsson expands on Android's excellent web browser with its huge 4-inch screen real estate and a first-class multimedia experience, but Timescape needs improvement.
78%
goodgearguide.com.au
Updated:
2011-11-13 13:16:07
Sony Ericsson's XPERIA X10 smartphone is the company's first handset to run Google's Android operating system. The XPERIA X10 features Sony Ericsson's Timescape application, setting the phone apart from the abundance of other Android smartphones hitting the market. Though it's visually impressive, the XPERIA X10 has a few niggling faults that put it behind some of the strong offerings from competitors. The first thing you'll notice about the Sony Ericsson XPERIA X10 smartphone is its enormou...
Good Impressive 4in display, sleek design, visually impressive UI, Mediascape app much better than regular Android offering, 8-megapixel camera...
Bad Largely plastic build, sluggish performance, Android 1.6 rather than 2.1, keyboard isn't as polished as the iPhone's, no multitouch...
Bottom line We really want to like the Sony Ericsson XPERIA X10, but as it stands, it has too many niggling issues to recommend. If Sony Ericsson upgrades its software to correct the performance issues then this will be a very impressive smartphone...
65%
ausdroid.net
Updated:
2011-11-13 13:16:08
With the soon to be , I thought I’d do a quick review on it considering I just got my hands on one.Pros:Sleek, flowing design fits right in your handCrisp, large 4″ capacitive touch screenFantastic UISocial Integration1GB internal storage, with 32GB...
Good Sleek, flowing design fits right in your hand, Crisp, large 4″ capacitive touch screen, Fantastic UI, Social Integration, 1GB internal storage, with 32GB (capable) SDcard slot, 1GHz SnapDragon CPU, 8.1MP Camera...
Bad No Multitouch (never will be), No FM Radio, Only 65K colours in the screen (16M capable with Android 2.X), Fairly weak loudspeaker, Turns itself on when charging, making charging the device take years...
0%
howtospendit.ft.com
Updated:
2015-02-01 12:58:33
Sorry to sound like a broken record (OK, a corrupted MP3 file, to update that cliché) but – and bear in mind the iPhone 4G may well be out by the time you read this – that's just the way it is in the tough mobile-phone world. And so to Sony Ericsson's Xp...
0%
canadianreviewer.com
Updated:
2015-02-01 12:58:34
Published in Speed Magazine, August 2010 issue)The iPhone 4, with a fully revamped iOS4 and an aluminosilicate glass enclosure is still the top dog, especially now that it has the highest resolution...
0%
coolsmartphone.com
Updated:
2015-02-01 12:58:34
The X10 reviewed here is exclusive to Orange in white. The X10 is an Android powered handset and there'll be more from the X10 family in the shape of the Mini and Mini Pro. This, however, is the big daddy and has specs a-plenty. It's a quad-band GSM p...
Bottom line Given the problems with Windows Mobile devices from Sony Ericsson, I wasn't expecting too much from the first major Android venture. However, it's a fairly solid performance. The Sony Ericsson Xperia X10 has a few rough edges – it needs an optical trackba...
0%
apcmag.com
Updated:
2015-02-01 12:58:34
Please install the flash playerIt is slim, sleek, sexy and the overall finish of the model we reviewed is a high gloss black. Shades available in the handset are ‘Sensuous Black’ (review phone shade) and ‘Luster White’. The dimensions are 119×63mm and...
0%
ausdroid.net
Updated:
2015-02-01 12:58:34
I have a few tests to go through with each of the devices, then you can come to your own conclusions to which is better overall. I’ll throw in my thoughts just to give you an idea.So hit “Read More” to get into it!OverviewJust to set the record s...
0%
recombu.com
Updated:
2015-02-01 12:58:34
It’s been a long time coming, but at last the Sony Ericsson X10 has made it to our shores. The first Sony Ericsson smartphone running Google’s Android OS, the manufacturer is a little late to the Android party – so how will it stack up to the hefty com...
Bottom line We’d rather hoped that Sony Ericsson would have nailed the basics by now, but text messaging and calling on the X10 left a lot to be desired. It’s a bit of a let down, especially after the long wait we’ve had for the handset to make an appearance – it...
60%
knowyourmobile.com
Updated:
2015-02-01 12:58:34
The Sony Ericsson Xperia X10 has taken quite sometime to surface in the UK, which has been slightly annoying for Sony Ericsson purists as it is the one device that they could actually get excited about.However, the wait is now officially over and UK c...
0%
techsmart.co.za
Updated:
2015-02-01 12:58:34
Let’s get this straight- we’re big fans of Sony Ericsson (SE) here in the office, or rather we were. Their phones used to be well thought out tech, full of excellent extras that made for a very enjoyable user experience. But for almost two years we saw...
Bottom line The X10i puts Sony Ericsson squarely back amongst the big guns of the smartphone market. It looks sleek, the Snapdragon processor is as always stunning and thank heavens they decided to drop Symbian. For a first attempt at the Android OS it’s an excel...
0%
stuff.tv
Updated:
2015-02-01 12:58:34
Sony Ericsson’s first Android phone has been a long time coming. First spotted back in July 2009, the Xperia X10 is finally ready to bring its unique ‘Mediascape’ and ‘Timescape’ powers to the mêlée.An early disappointment with the X10 is that it's ru...
Good Infinity button aids navigation. Effortless Timescape app. Responsive Dolphin browser...
Bad Problematic flash. Face Recognition failures. Runs old version of Android...
Bottom line Dream specs spoiled by an unfinished feel to the software. Given an update, though, the X10 could still be a winner...
80%
pinoytechblog.com
Updated:
2016-11-24 07:22:42
The Sony Xperia X10 is Sony's first attempt at dabbling in the world of Android smartphones released in our country way back in April and comes in two colors, black and white. I was able to get my hands on the white one for review.The build on the X10 is...
Bottom line In summary, the Sony Xperia X10 is a smartphone with a lot of potential slightly crippled in comparison to its competitors by the fact that it's running on a relatively old Android version. We are yet to witness the phone's true capabilities once an upgra...
0%
technave.com
Updated:
2016-11-24 07:22:42
The Sony Ericsson Xperia X10 is Sony Ericsson's first foray into the world of the Android phone. The X10 would enter the market as a flagship product, so this is quite a unique occurrence in that Sony Ericsson has decided to move away from its UIQ Symbian...
Bottom line While the device is with many of its specifications, the screen disappoints. Colors do look better than on devices such as the HTC EVO 4G, but the touch accuracy of the screen can be very frustrating, especially when typing long text messages and emails...
0%
thestar.com.my
Updated:
2016-11-24 07:22:42
Managing Facebook and Twitter updates becomes even easier with the Sony Ericsson Xperia X10. When you look at the Sony Ericsson Xperia X10, the first thing that will grab your attention is its large 4in screen. The screen dominates the front of the s...
Good Nice user interface; great camera; cool app.
Bad Poor virtual keypad, no FM radio; short battery life.
Bottom line Overall, the Sony Ericsson X10 is a decent smartphone that runs on the Android OS. If you are new to this platform, it will take time to get used to the phone's nifty interface. Timescape is great for viewing messages and status updates while Mediasca...
70%
Mobile88.com
Updated:
2016-11-24 07:22:42
The Sony Ericsson Xperia X10 retails at just over RM 2200 for an official set. There is a headset in the box and this is rather reasonable price from the much more expensive prices Sony Ericsson used to command. Right now, it is about two-thirds the price of an iPhone and boasts a much better rating for the...
0%
hardwarezone.com.ph
Updated:
2016-11-24 07:22:42
In the short three-month space since we began the year, it would seem as though Google's Android has been dominating the mobile scene. While Microsoft is gearing up for its upcoming Windows Phone 7 and Samsung kick starts their own open-source platform, b...
Good Attractive design, Large 4inch screen, Consolidated timeline for social networks...
Bad Timescape slows down if overloaded with feeds, Lack of physical search button, Bulky...
Bottom line The Finishing TouchThe appearance of the new Sony Ericsson Xperia X10 mini and X10 mini pro are definite proof of the company's Android strategy, but before they do focus their attention on these two smaller offerings, the Sony Ericsson Xperia X10 will ha...
80%
hardwarezone.com.ph
Updated:
2016-11-24 07:22:42
Sony Ericsson has a knack of name changing for its product lineup. Last year, Sony Ericsson's first 12MP imaging capable mobile phone that was christened Satio, was actually first known in the interwebs as the Idou. Once again, we are looking at another n...
Good Attractive design, Large 4inch screen, Consolidated timeline for social networks...
Bad Timescape slows down if overloaded with feeds, Lack of physical search button, Bulky...
80%