location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W995 113 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W995
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1226-5246
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271205241
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W995 113 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Silver
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 8,1 MP Auto focus
  • - 16 GB
  • - Wi-Fi Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
Long product name Sony W995 113 g Silver :
The long product name of Sony W995 113 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W995, Slider, Cosmic Silver, 2.6'' Screen, 118MB, M2 (16GB), 8.1 MP, A-GPS, Walkman player, 113g
More>>>
Sony W995 113 g Silver:
The official description of Sony W995 113 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SonyEricsson W995
Lose yourself in movies with the Sony Ericsson W995 Walkman™ phone. Watch movies through the mobile movie player or find your favourite YouTube clips. Enjoy them all on the W995’s bright 2.6” screen and feel closer to the action with crystal-clear sound.

Move it with Media Go™
Media Go™ technology makes moving music from PC to phone as easy as do, re, me.

Watch and say, ‘wow!’
The Sony Ericsson W995 video phone’s super-sharp 2.6” colour screen makes everything a must-see. Perfect for watching movies on your mobile.

Get it all at PlayNow™ arena
Get music, games and endless fun for your Sony Ericsson W995 from PlayNow™

Short summary description Sony W995 113 g Silver:
This short summary of the Sony W995 113 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W995, Slider, 240 x 320 pixels, 8,1 MP, Wi-Fi, Bluetooth, Silver

Long summary description Sony W995 113 g Silver:
This is an auto-generated long summary of Sony W995 113 g Silver based on the first three specs of the first five spec groups.

Sony W995. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 8,1 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 370 h. Weight: 113 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
118 MB
Maximum memory card size
16 GB
Camera
Rear camera resolution (numeric)
8,1 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
16x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth profiles
A2DP
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Voice recording
Yes
Power
Continuous audio playback time
20 h
Talk time (2G) *
9 h
Standby time (2G) *
370 h
Weight & dimensions
Weight *
113 g
Width
49 mm
Depth
15 mm
Height
97 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Conference call
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Media keys (play/pause, stop, forward, rewind)
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Other features
Networking type
GSM, UMTS
Operating frequency
850/900/1800/1900/2100 MHz
Wireless technology
Yes
Browser supported
Access NetFront
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC