location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The King of Fighters Collection: The Orochi Saga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040550039
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Fighting
  • - Developer: SNK Playmore
  • - ESRB rating: T (Teen)
Long product name Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP) :
The long product name of Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The King of Fighters Collection: The Orochi Saga, PlayStation Portable, Fighting
More>>>
Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP):
The official description of Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most extensive King of Fighters Collection collection, The King of Fighters Collection: The Orochi Saga contains five complete games, including the Orochi Saga trilogy ('95-'97) as well as KOF '94 and KOF '98: Dream Match Never Ends. Also featured are a variety of unlockable bonus features.

- The most extensive KOF collection ever containing 5 complete games
- Includes the Orochi Saga trilogy (95-97)
- First time KOF has appeared on the Wii
- PSP to include Ad-hoc mode
- Unlockable bonus content materials

Short summary description Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP):
This short summary of the Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony The King of Fighters Collection: The Orochi Saga, PlayStation Portable (PSP), T (Teen)

Long summary description Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP):
This is an auto-generated long summary of Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony The King of Fighters Collection: The Orochi Saga. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: SNK Playmore

Features
Platform *
PlayStation Portable (PSP)
Game genre *
Fighting
Features
Developer *
SNK Playmore
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:46:04
Uk has collected 6 expert reviews for Sony The King of Fighters Collection: The Orochi Saga PlayStation Portable (PSP) and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 02:46:04
Although never leading the pack, The King Of Fighters series has always found a place with cult fans. Bringing together characters from other SNK fighters like Fatal Fury and Art Of Fighting, along with a host of original members, it was able to live a...
Bottom line A reputable and strong fighter ruined by numerous glitches caused by what can only be described as a rushed port. The King Of Fighters deserved better and this is not a collection worthy of the name. 6.1/10Print this pageUser reviews (0)Share this page...
61%
gamesradar.com
Updated:
2012-01-25 02:46:04
On the plus side, this gathers every release of this yearly updated 2D fighter series – 1994 to 1998 – into one small and modern place. It lets you play through the entire storyline and see every improvement that was made year on year. Were this still...
Good Every KoF release, It's portable, It's "oldschool"...
Bad Poor controls, Doesn't fit the screen, Still just a Street Fighter wannabe...
30%
Brand Image Product code Product Stock Price from
Sony Ape Escape Academy PlayStation Portable (PSP) Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony Samurai Shodown Anthology PlayStation 2 Sony Samurai Shodown Anthology PlayStation 2
(show image)
040044747 Samurai Shodown Anthology 0.00
(excl. VAT)
0 (incl. VAT)