location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ATV Offroad Fury Pro PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATV Offroad Fury Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040549827
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ATV Offroad Fury Pro PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Racing
  • - Developer: Climax Racing
  • - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Sony ATV Offroad Fury Pro PlayStation Portable (PSP) :
The long product name of Sony ATV Offroad Fury Pro PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATV Offroad Fury Pro, PlayStation Portable, Racing
More>>>
Sony ATV Offroad Fury Pro PlayStation Portable (PSP):
The official description of Sony ATV Offroad Fury Pro PlayStation Portable (PSP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fury returns with another ATV racing game, featuring new bike and buggy vehicles, over 60 tracks and online play for four players. ATV Offroad Fury Pro for PSP also features significantly improved visuals, PSP-to-PS2 implementation (including shared levels and cross-communication online), new game modes, and much more.

Players are now able to share customized circuits, exchange and upgrade vehicles, share trading cards and access chatrooms and newsgroups with the upcoming ATV Offroad Fury 4 for PlayStation 2; players can access message boards and view scores, rankings, player profiles and exchange game data with other players; gamers can compete locally against friends or race fans around the country via wireless multiplayer connectivity, either via ad hoc or infrastructure mode.

Short summary description Sony ATV Offroad Fury Pro PlayStation Portable (PSP):
This short summary of the Sony ATV Offroad Fury Pro PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ATV Offroad Fury Pro, PlayStation Portable (PSP), E (Everyone)

Long summary description Sony ATV Offroad Fury Pro PlayStation Portable (PSP):
This is an auto-generated long summary of Sony ATV Offroad Fury Pro PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony ATV Offroad Fury Pro. Platform: PlayStation Portable (PSP), ESRB rating: E (Everyone), PEGI rating: 3, Developer: Climax Racing

Features
Platform *
PlayStation Portable (PSP)
Game genre *
Racing
Features
Developer *
Climax Racing
ESRB rating *
E (Everyone)
PEGI rating *
3
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:44:22
Uk has collected 6 expert reviews for Sony ATV Offroad Fury Pro PlayStation Portable (PSP) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocketgamer.co.uk
Updated:
2012-01-25 02:44:21
Sorry, but its really difficult to introduce an offroad racing game without mentioning the names Rik Mayal or Ozzy Osbourne, both of whom have taken embarrassing tumbles from quad bikes. Does this suggest the sport is inherently exciting and hazardous...
60%
impulsegamer.com
Updated:
2012-01-25 02:44:22
Andrew Bistak8.0The portable gaming world can now enjoy the thrills and bumps of ATV Offroad Fury Pro that revolutionizes the series with improved gameplay and graphics to match which make this one of the most enjoyable offroad games for the console...
80%
nzgamer.com
Updated:
2012-01-25 02:44:22
Start your engines ATV fans, because Climax’s latest title in the long-running series, ATV Offroad Fury Pro, has hit the dirt speeding on the PlayStation Portable.As with a lot of games in the genre, it can be easy to get knocked off motorbikes or ATVs...
80%
Brand Image Product code Product Stock Price from
Sony Ape Escape Academy PlayStation Portable (PSP) Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony Samurai Shodown Anthology PlayStation 2 Sony Samurai Shodown Anthology PlayStation 2
(show image)
040044747 Samurai Shodown Anthology 0.00
(excl. VAT)
0 (incl. VAT)