location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony God of War II PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
God of War II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040360744
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony God of War II PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2 Game series: God of War
  • - Game genre: Action
  • - Developer: SCE Studios Santa Monica
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Sony God of War II PlayStation 2 :
The long product name of Sony God of War II PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

God of War II, PlayStation 2, Action
More>>>
Sony God of War II PlayStation 2:
The official description of Sony God of War II PlayStation 2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Armed with all-new brutal combat moves and magic, players retake the role of Kratos and embark on a new epic adventure to change the fate of mortals and Gods alike. The original God of War saw Kratos, a mortal warrior, set upon an epic quest to dethrone a God. But his journey did not end there. In God of War II, Kratos sits atop his Olympus throne, as the new God of War – far more ruthless than Ares ever was. To end his continued torment, Kratos must journey to the far reaches of the earth and defeat untold horrors and alter that which no mortal, or god has ever changed: his fate. God of War II sets an epic stage for a devastating mythological war to end all wars.

- Huge Collection of Combat Moves: Players can utilize their favourite combo attacks from God of War along with a whole new set of moves and magic. Magic is based on nature's elements which include utilizing the power if wind, ice and much more.
- New Characters: From the popular Cyclops and Cerebus to the Flying Gryphon and more, players will encounter some of the greatest Greek mythological beasts, along with more enemies and bosses.
- Puzzle Solving: God of War II features more puzzle solving, where players must solve intelligent, challenging and progressively more complicated puzzles latent with brutal elements that are intricately woven into the overarching story.
- Exploration: Players will continue their previous experiences in the dark, violent world of Greek mythology and test their agility through more levels as they traverse treacherous, often brutal terrain that will range from the undiscovered Sisters of Fate to the Dark Swap and more.

Short summary description Sony God of War II PlayStation 2:
This short summary of the Sony God of War II PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony God of War II, PlayStation 2, M (Mature)

Long summary description Sony God of War II PlayStation 2:
This is an auto-generated long summary of Sony God of War II PlayStation 2 based on the first three specs of the first five spec groups.

Sony God of War II. Platform: PlayStation 2, ESRB rating: M (Mature), PEGI rating: 18, Developer: SCE Studios Santa Monica

Features
Game series
God of War
Platform *
PlayStation 2
Game genre *
Action
Features
Developer *
SCE Studios Santa Monica
ESRB rating *
M (Mature)
PEGI rating *
18
Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 01:10:51
Uk has collected 29 expert reviews for Sony God of War II PlayStation 2 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2012-01-28 01:10:50
Every now and then, a game comes along that surpasses all expectations. A game so good that it forces you to re-evaluate what good is. Quake was an example of this as was Grand Theft Auto III.God of War 2 falls into this category. A game that makes you...
Good Amazing graphics, perfectly balanced fighting system, great story and good puzzles...
Bad Can get a little repetitive...
90%
pocket-lint.com
Updated:
2012-01-28 01:10:50
Can number 2 improve on the original?...
Good Looks stunning, loads more bosses, even more of the same...
Bad Doesn’t last forever, ermm ... lots of blood and gore?, not obscene amounts of thought needed at times...
Bottom line So what if it’s just more of the same. When the gaming’s this good, who really gives a monkeys? Get out there and buy this beauty right now...
90%
theglobeandmail.com
Updated:
2014-03-14 02:35:42
Kratos sophomore adventure is a gruesomely barbaric and wildly compelling romp through mythological Greece I love my wife and daughter dearly, God bless em, but I have to confess that I was a little excited that they were going to be out of town vis...
90%
Brand Image Product code Product Stock Price from
Sony LittleBigPlanet, PSP PlayStation Portable (PSP) Sony LittleBigPlanet, PSP PlayStation Portable (PSP)
(show image)
711719143154 LittleBigPlanet, PSP 0.00
(excl. VAT)
0 (incl. VAT)
Sony Ratchet & Clank : A Crack in Time, PS 3 PlayStation 3 Sony Ratchet & Clank : A Crack in Time, PS 3 PlayStation 3
(show image)
711719139058 Ratchet & Clank : A Crack in Time, PS 3 0.00
(excl. VAT)
0 (incl. VAT)
Sony Buzz ! Quiz World, PS 3 PlayStation 3 Sony Buzz ! Quiz World, PS 3 PlayStation 3
(show image)
711719133452 Buzz ! Quiz World, PS 3 0.00
(excl. VAT)
0 (incl. VAT)
Sony Killzone Platinum, PS2 PlayStation 2 Sony Killzone Platinum, PS2 PlayStation 2
(show image)
711719137016 Killzone Platinum, PS2 0.00
(excl. VAT)
0 (incl. VAT)