location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom USB 2.0 - 26 in 1 card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Card Reader - 26 in 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD-008 show
Show alternative article codes used in the online market place
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 year
Long product name Sitecom USB 2.0 - 26 in 1 card reader :
The long product name of Sitecom USB 2.0 - 26 in 1 card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Card Reader - 26 in 1
More>>>
Short summary description Sitecom USB 2.0 - 26 in 1 card reader:
This short summary of the Sitecom USB 2.0 - 26 in 1 card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom USB 2.0 Card Reader - 26 in 1, PCs, USB 2.0, 65 g, 150 g, 48 MB/s, 48 MB/s

Long summary description Sitecom USB 2.0 - 26 in 1 card reader:
This is an auto-generated long summary of Sitecom USB 2.0 - 26 in 1 card reader based on the first three specs of the first five spec groups.

Sitecom USB 2.0 Card Reader - 26 in 1. Compatible products: PCs. Interface type: USB 2.0. Weight: 65 g. Package weight: 150 g. Write speed: 48 MB/s, Read speed: 48 MB/s

Brand Image Product code Product Stock Price from
Sitecom

Sitecom USB 2.0 Multi Memory card reader
(show image)
MD-014 USB 2.0 Multi Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 16-in1 MS Reader card reader
(show image)
MD-013 USB 2.0 16-in1 MS Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Mobile Data Copier card reader
(show image)
MD-011 Mobile Data Copier 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom CF Card 5 in 1 card reader
(show image)
CN-307 CF Card card reader 5 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Internal 13:1 card reader USB 2.0
(show image)
MD-012 Internal Card Reader 13:1 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 8 in 1 with 3 port USB 2.0 hub card reader
(show image)
MD-002 USB 2.0 Card reader 8 in 1 with 3 port USB 2.0 hub 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader
(show image)
MD-001 Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 51 in 1 card reader
(show image)
MD-004 USB 2.0 Card reader 51 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom PC Card 5 in 1 card reader PCMCIA
(show image)
PC-200 PC Card card reader 5 in 1 0.00
(excl. VAT)
0 (incl. VAT)