location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Silverline RING cooker hood Built-in Black, Silver 500 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Silverline Check ‘Silverline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RING
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RING
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Silverline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Silverline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2018 05:50:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Silverline RING cooker hood Built-in Black, Silver 500 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 600 mm Black, Silver
  • - 500 m³/h Ducted/Recirculating
  • - Fluid dynamic efficiency class: G
  • - Aluminium
  • - Number of speeds: 3
  • - 2 bulb(s) LED 3 W
Long product name Silverline RING cooker hood Built-in Black, Silver 500 m³/h :
The long product name of Silverline RING cooker hood Built-in Black, Silver 500 m³/h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RING Siyah Duvar Tipi Davlumbaz
More>>>
Short summary description Silverline RING cooker hood Built-in Black, Silver 500 m³/h:
This short summary of the Silverline RING cooker hood Built-in Black, Silver 500 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Silverline RING, 500 m³/h, Ducted/Recirculating, G, Built-in, Black, Silver, Aluminium

Long summary description Silverline RING cooker hood Built-in Black, Silver 500 m³/h:
This is an auto-generated long summary of Silverline RING cooker hood Built-in Black, Silver 500 m³/h based on the first three specs of the first five spec groups.

Silverline RING. Maximum extraction power: 500 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: G. Type: Built-in, Product colour: Black, Silver. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Width: 600 mm, Depth: 500 mm, Height (min): 55 cm