location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle SK83G BLACK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK83G BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK83G
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:52:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Shuttle SK83G BLACK :
The long product name of Shuttle SK83G BLACK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chassis/Front: Aluminium/Acryl Mb Chipset: VIA K8M800 Memory: 2x DDR 400 FSB: 800/1600 MHz Ht Slots: 1xAGP(8X),1xPCI DMA: 133 Audio 6ch. Lan 100 PSU: 240 W(PF) VGA o/b 64MB S-Video SATA 1394
More>>>
Shuttle SK83G BLACK:
The official description of Shuttle SK83G BLACK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

XPC SK83G delivers 64-bit value
The XPC SK83G is the new benchmark for high-performance, high-value computing. Delivering unmatched processing power of the AMD Athlon™ 64, as well as superb integrated features and upgradeability, this small form factor (SFF) computer offers unmatched style, functionality and performance. From web surfing to DVD playback and gaming to office productivity, the XPC SK83G delivers the perfect combination of size, power and style. The XPC SK83G is an ideal: Digital hub (music, photos and video); Desktop replacement; Home media center; Home office platform.

Short summary description Shuttle SK83G BLACK:
This short summary of the Shuttle SK83G BLACK data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle SK83G BLACK, 240 W

Long summary description Shuttle SK83G BLACK:
This is an auto-generated long summary of Shuttle SK83G BLACK based on the first three specs of the first five spec groups.

Shuttle SK83G BLACK. Maximum internal memory: 2 GB. Power supply: 240 W

Memory
Maximum internal memory
2 GB
Graphics
Maximum graphics card memory
64 MB
Network
Networking features
Ethernet/Fast Ethernet
Performance
Supported processor frequency (max)
1,6 GHz
Audio output channels
5.1 channels
Power
Power supply
240 W
Other features
I/O ports
Front-panel I/O Microphone Headphone (Line-out) Line-in 2x USB 2.0 Firewire (4 pol.) Back-panel I/O VGA monitor connector TV out (S-video/composite) 1 x Firewire (6 pin) PS/2 for mouse and keyboard LAN (RJ45) 4 x USB 2.0 6-ch Audio line-out (2x rear/front, bass/center) Optical SPDIF in and out Serial ports (COM) optional Wireless LAN module optional parallel port
Motherboard
Shuttle FX83
Expansion slots
1 x AGP 8X/4X (1,5V only) 1 x 32 Bit PCI (v2.2)
Dimensions (WxDxH)
300 x 200 x 185 mm
Internal memory
0,0625 GB