location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-In-One PC System IoT P2500PA, 11.6" Multi-Touch-Screen, Intel N100 , 8GB DDR5, 120GB M.2 , Windows 10 IoT , 2x RS232, IP54, fanless, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IOT P2500PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047104130
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2024 09:26:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless 11.6" AIO-PC Multi-touch display
  • - Intel N100, Quad Core processor
  • - IP54 protected
  • - 24/7 non-stop operation
Long product name Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black :
The long product name of Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel N100 (6MB Cache), 8GB DDR5-SDRAM, 120GB SSD, 29.5 cm (11.6") HD 1366 x 768 TN Touch, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 10 IoT Enterprise 64-bit
More>>>
Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
The official description of Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC all-in-one P25N with an 11.6" multi-touch display is positioned as a space-saving POS system or control device for media playback or automation. The adjustable stand allows for flexible viewing and operation angles, while it can also be VESA-mounted to appropriate stands or walls. The front panel is protected from splashing of water and dust according to the IP54 rating. A cable collector box on the back side helps avoid clutter. Thanks to its passive cooling, the system is virtually noise-less, maintenance-free and approved for 24/7 nonstop operation.

Short summary description Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
This short summary of the Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle IoT P2500PA, 29,5 cm (11.6"), HD, Intel® N, 8 GB, 120 GB, Windows 10 IoT Enterprise

Long summary description Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Shuttle IoT P2500PA Intel® N N100 29,5 cm (11.6") 1366 x 768 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 120 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Shuttle IoT P2500PA. Product type: All-in-One PC. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Panel type: TN. Processor family: Intel® N. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
TN
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor model *
N100
Processor cores
4
Processor boost frequency
3,4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
16 GB
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
120 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
120 GB
Number of SSDs installed
1
SSD capacity
120 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
1
RMS rated power
2 W
Built-in microphone
Yes
Audio chip
Realtek ALC888S
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Network
WLAN controller model
Realtek RTL8821CE
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 2500 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
HDMI ports quantity *
1
HDMI version
2.0b
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
2
Number of rear USB ports
4
Number of side USB ports
2
Number of side audio ports
2
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Wall mountable
Yes
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
On/off button
Yes
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Enterprise
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
299 mm
Depth (with stand)
59 mm
Height (with stand)
207 mm
Weight (with stand)
1,95 kg
Package weight
3,14 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
BSMI, CE, Federal Communications Commission (FCC), RCM, UKCA, VCCI
Logistics data
Harmonized System (HS) code
84714100
Country Distributor
Nederland 2 distributor(s)
Deutschland 1 distributor(s)