location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim PC DH610 , S1700, 1x HDMI, 2x DP , 1x 2.5", 2x M.2, 2x LAN (Intel 1G + 2.5G), 2x COM, 24/7 permanent operation, incl. VESA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH610 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005119 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2023 09:44:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle DH610 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3L sized PC Black
  • - 2 SO-DIMM Maximum internal memory: 64 GB DDR4-SDRAM
  • - HDD & SSD 2.5"
  • - On-board graphics card
  • - Ethernet LAN
Long product name Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700 :
The long product name of Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.3 L, H610, LGA1700, 2x DDR4 SODIMM, 2x M.2, 2.5", HDMI, 2x DP, 2x USB 3.2 Gen1, 2x USB 2.0, RJ45 GbE, RJ45 2.5 GbE, RS232, 120 W
More>>>
Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700:
The official description of Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12th Gen Hybrid Power Makes Multitask Easy
Shuttle XPC Slim series DH610 supports Intel® 12th Gen LGA1700 processors. With Intel® new performance hybrid architecture and UHD graphics 700 series integrated, the model computes performance along with the potential for powering AI deployment. Support up to three displays via one HDMI 2.0b and two DisplayPort for display productivity and flexibility. Moreover, the model provides comprehensive connectivity with multiple ports, including four USB 3.2 Gen1 (Including one Type-C), four USB 2.0, two RS232, Intel® 2.5GbE + Intel® 1GbE LAN, and two M.2 expansion slots. DH610 can perform a reliable operation suitable for Office, Digital Signage, Kiosks, and other Multi-platform AI deployment.

Intel® 12th Gen processor
Based on the H610 chipset, DH610 is designed for 12th Gen Intel® processors in the LGA1700 socket and supports up to 64GB (32GBx2) of DDR4-3200 memory, which delivers a performance improvement uplift of up to 28%, providing powerful computing capacity. In addition, with Intel® UHD Graphics 700 series integrated, DH610 is potential for multi-platform AI deployment.

Triple-Display Productivity
With one HDMI 2.0b and two DisplayPort outputs built-in, DH610 supports three independent displays, providing productivity benefits and dynamic visualization for multitasking and digital signage applications.

Strong Expansion Capacity with M.2
With a native M.2 2280/2260/2242 Type M slot and an M.2 2230 Type E slot, DH610 offers considerably faster storage performance and expansion capacity for M.2 SSD and Wi-Fi modules.
*M.2 2280 key M supports SATA 3.0 and PCIe 3.0 x 4 storage interfaces.

Rich Connectivity and High-speed Intel® 2.5GbE LAN
DH610 provides four USB 3.2 Gen1 (Including one Type-C), four USB 2.0, and two RS232 for flexible connectivity options. In addition, Intel® 2.5 GbE and Intel® 1GbE Lan are equipped to support Wake on LAN and Teaming Mode functions to provide high-speed data transfer capability and a better business networking integration.

Exclusive Cooling Technology
DH610 features Shuttle’s exclusive heat-pipe cooling system with an intelligent fan design. The clever ventilation design allows constant air circulation between the inside and outside of the machine resulting in high stability and low noise for 24/7 long-term operation.

Short summary description Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700:
This short summary of the Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle DH610, 1.3L sized PC, Mini PC barebone, LGA 1700, DDR4-SDRAM, M.2, Serial ATA, Serial ATA II, Serial ATA III, 120 W

Long summary description Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700:
This is an auto-generated long summary of Shuttle DH610 PC/workstation barebone 1.3L sized PC Black LGA 1700 based on the first three specs of the first five spec groups.

Shuttle DH610. Chassis type: 1.3L sized PC, Product type: Mini PC barebone. Processor socket: LGA 1700. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA, Serial ATA II, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 120 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
3200 MHz
Supported memory types
DDR4-SDRAM
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Storage drive interface
M.2, Serial ATA, Serial ATA II, Serial ATA III
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
Maximum resolution
3840 x 2160 pixels
Number of displays supported
3
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity
2
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
COM ports quantity
2
Ports & interfaces
Number of SATA III connectors
1
DC-in jack
Yes
Expansion slots
Number of M.2 (M) slots
2
Design
Chassis type *
1.3L sized PC
Product colour *
Black
Cooling type *
Active
On/off switch
Yes
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Product type *
Mini PC barebone
Performance
Processor socket
LGA 1700
Number of processors supported
1
Software
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Linux operating systems supported
Yes
Power
Power supply type *
External AC adapter
Power supply
120 W
AC input voltage
100 - 240 V
AC adapter output voltage
19 V
AC adapter output current
6,32 A
Weight & dimensions
Width
165 mm
Depth
190 mm
Height
43 mm
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)