location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Severin KG 2394 contact grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin Check ‘Severin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG 2394
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG 2394 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008146024405
Category: Contact Grills Check ‘Severin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 08:51:13
The date of the most recent change of this product data-sheet in Icecat.
Severin KG 2394 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Severin KG 2394 contact grill
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - multi-functional (and for all tastes): extremely versatile, for preparing meat, panini, poultry, vegetables etc.
  • - space-saving slim design (ideal for small households): ready for use in a moment, and easily stored in a small space
  • - high-end, enamelled heat-resistant housing in trendy colours: a compact eye-catcher in any kitchen
  • - wattage: approx. 800 W
  • - measurements of the gril plates: approx. 23 x 14.5 cm
  • - non-stick coated grill plates
  • - pilot light
  • - high-grade stainless-steel handle for safe and simple operation
  • - detachable fat collection tray
Long product name Severin KG 2394 contact grill :
The long product name of Severin KG 2394 contact grill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact multi-grill
More>>>
Short summary description Severin KG 2394 contact grill:
This short summary of the Severin KG 2394 contact grill data-sheet is auto-generated and uses the product title and the first six key specs.

Severin KG 2394, Black, Grey, Metallic, Stainless steel, Rectangular, Griddle, 230 x 145 mm, Hinged lid

Long summary description Severin KG 2394 contact grill:
This is an auto-generated long summary of Severin KG 2394 contact grill based on the first three specs of the first five spec groups.

Severin KG 2394. Product colour: Black, Grey, Metallic, Housing material: Stainless steel, Form factor: Rectangular. Power: 800 W. Width: 225 mm, Depth: 270 mm, Height: 85 mm. Package width: 287 mm, Package depth: 110 mm, Package height: 260 mm

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)