location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7840/00 Coffee pod machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7840/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103176572 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 00:52:13
The date of the most recent change of this product data-sheet in Icecat.
Senseo HD7840/00 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic shut-off
  • - One button operation
  • - Two cups in less than a minute
  • - Removable water reservoir
  • - Large coffee pod variety
  • - Delicious coffee foam layer
  • - Stylish aluminium design
Long product name Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L :
The long product name of Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Senseo Coffee pod machine
More>>>
Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L:
The official description of Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Senseo® coffee maker in stylish aluminium


Sensational freshly brewed coffee!
SENSEO® coffee maker in aluminium. Every cup is freshly brewed so that you get coffee with a pure, smooth taste, topped with a rich layer of foam. For use with Douwe Egberts coffee pads in different varieties.

Short summary description Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L:
This short summary of the Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo HD7840/00, Pod coffee machine, 0,75 L, Coffee pod, 1450 W

Long summary description Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L:
This is an auto-generated long summary of Senseo HD7840/00 coffee maker Pod coffee machine 0,75 L based on the first three specs of the first five spec groups.

Senseo HD7840/00. Product type: Pod coffee machine, Water tank capacity: 0,75 L, Coffee input type: Coffee pod, Capacity in cups: 5 cups. Power: 1450 W

Automatic shut-off for less energy consumption
Automatic shut-off for less energy consumption

With this function, your SENSEO® coffee machine automatically switches off after 60 minutes, allowing you to save energy.

One button operation for total control
One button operation for total control

Brewing your perfect cup of coffee has never been so simple. You can easily select the number of cups by choosing between the 1 cup or 2 cup buttons of your SENSEO® coffee machine.

1 or 2 cups of SENSEO® coffee in less than a minute
1 or 2 cups of SENSEO® coffee in less than a minute

With the SENSEO® coffee maker you can have your perfect cup of delicious, freshly brewed coffee in approximately 30 seconds and two cups in less than a minute.

Removable water reservoir for fewer refills
Removable water reservoir for fewer refills

The removable water reservoir of the coffee machine can accommodate 6 cups of coffee and therefore allows for fewer refills.

Large coffee pod variety to accommodate choice
Large coffee pod variety to accommodate choice

With more than 250 years of experience, Douwe Egberts knows exactly how to roast and grind carefully selected coffee beans for the best taste. Therefore Douwe Egberts SENSEO® coffee pod varieties represent the finest coffee selection as a guarantee for premium taste. The different blends and flavours ensure a wide range of choice for different moments and tastes.

Delicious coffee foam layer for your special coffee moment
Delicious coffee foam layer for your special coffee moment

The fine Douwe Egberts SENSEO® coffee selection and the unique SENSEO® brewing system make sure that your perfect cup of coffee always comes with a rich and delicious coffee foam layer - proof of premium taste and quality.

Stylish aluminium design

Aluminium has been adopted by interior designers across the world as the modern design material of choice. Lightweight yet strong, corrosion-resistant, scratch-proof and fingerprint-resistant, it offers many practical advantages, as well as adding a touch of design flair to any room. The SENSEO® Aluminium coffee machine will be an absolute eye-catcher in your kitchen and perfectly matches with the Philips range of aluminium kitchen appliances.

Performance
Coffee capsule/pod system
Senseo
Capacity in cups *
5 cups
Product type *
Pod coffee machine
Water tank capacity *
0,75 L
Coffee input type *
Coffee pod
Ergonomics
Cord length
1 m
Power
Power *
1450 W
Other features
Power requirements
220-230V
Type
Coffee