location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Original
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7805/72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7805/72
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103768678
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 10:37:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Pod coffee machine 0,7 L
  • - Coffee pod
  • - 5 cups
  • - 1450 W
  • - Grey, Silver
Long product name Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L :
The long product name of Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1450 W, 0.26 W, 50 - 60 Hz, 220 - 240 V, 30 s, (WxDxH): 213 x 315 x 330 mm, 1.70 kg, 0.7 l
More>>>
Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L:
The official description of Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delicious coffee at the touch of a button
1 or 2 cups at a time with the perfect temperature Enrich your coffee moments with SENSEO® Original.
Always a delicious cup of coffee
- Delicious coffee crema layer as proof of SENSEO® quality
Coffee variety for every moment
- Variety of coffee blends and flavors for different tastes
Fast and easy operation
- Unique coffee machine that brews 2 cups at a time

1 or 2 cups at the same time
This SENSEO® coffeemaker prepares one or two cups of your delicious SENSEO® coffee in less than a minute.

Delicious coffee crema layer
The fine SENSEO® coffee selection and the unique SENSEO® brewing system make sure that your perfect cup of coffee always comes with a rich and delicious coffee foam layer - proof of premium taste and quality.

Variety of blends and flavors
SENSEO® offers you a large variety of coffee blends and flavors, each with its own distinctive taste to fit your personal preference.

Short summary description Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L:
This short summary of the Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Senseo Original HD7805/72, Pod coffee machine, 0,7 L, Coffee pod, 1450 W, Grey, Silver

Long summary description Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L:
This is an auto-generated long summary of Senseo Original HD7805/72 coffee maker Fully-auto Pod coffee machine 0,7 L based on the first three specs of the first five spec groups.

Senseo Original HD7805/72. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0,7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 5 cups, Number of spouts: 2. Power: 1450 W. Product colour: Grey, Silver

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
5 cups
Built-in grinder *
No
Number of spouts
2
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0,7 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Country of origin
Poland
Cooking functions & programs
Multi beverage *
No
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Product colour *
Grey, Silver
Standby function
Yes
Cord length
0,8 m
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
213 mm
Depth
315 mm
Height
330 mm
Weight
1,7 kg
Other features
Country of production
Poland