location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sencor SRC 150 R radio Clock Digital Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sencor Check ‘Sencor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRC 150 R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRC 150 R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8590669115174
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Sencor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sencor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:29
The date of the most recent change of this product data-sheet in Icecat.
Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sencor SRC 150 R user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sencor SRC 150 R radio Clock Digital Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clock Digital Black, Red
  • - FM
  • - Built-in speaker(s)
  • - LED Built-in display
  • - Dimmable
Long product name Sencor SRC 150 R radio Clock Digital Black, Red :
The long product name of Sencor SRC 150 R radio Clock Digital Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLL FM, LED, NAP, 1x 3V (CR2032), 230V AC
More>>>
Short summary description Sencor SRC 150 R radio Clock Digital Black, Red:
This short summary of the Sencor SRC 150 R radio Clock Digital Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sencor SRC 150 R, Clock, Digital, FM, LED, Red, Black, Red

Long summary description Sencor SRC 150 R radio Clock Digital Black, Red:
This is an auto-generated long summary of Sencor SRC 150 R radio Clock Digital Black, Red based on the first three specs of the first five spec groups.

Sencor SRC 150 R. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Display type: LED, Backlight colour: Red. Product colour: Black, Red, Volume control: Digital. Compatible battery sizes: CR2032, Battery voltage: 3 V. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Brand Image Product code Product Stock Price from
Sencor

Sencor SRC 135 radio Clock Digital Green, White
(show image)
SRC 135 SRC 135 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 220 BOR Digital FM Radio Clock Black, Orange
(show image)
SRD220BOR SRD 220 BOR Digital FM Radio 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 220 WOR Digital FM Radio Clock Orange, White
(show image)
SRD220WOR SRD 220 WOR Digital FM Radio 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 220 BGN Digital FM Radio Clock Black, Green
(show image)
SRD220BGN SRD 220 BGN Digital FM Radio 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 220 BPK Digital FM Radio Clock Black, Pink
(show image)
SRD220BPK SRD 220 BPK Digital FM Radio 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 220 BYL Digital FM Radio Clock Black, Yellow
(show image)
SRD220BYL SRD 220 BYL Digital FM Radio 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 220 BBU Digital FM Radio Clock Black, Blue
(show image)
SRD220BBU SRD 220 BBU Digital FM Radio 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRC 110 radio Clock Analog Black, Silver
(show image)
SRC 110 SRC 110 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 210 BGN radio Portable Analog Black, Green, Silver
(show image)
SRD 210 BGN SRD 210 BGN 0.00
(excl. VAT)
0 (incl. VAT)
Sencor

Sencor SRD 210 B radio Portable Analog Black
(show image)
SRD 210 B SRD 210 B 0.00
(excl. VAT)
0 (incl. VAT)