location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST2000VN0001-20PK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST2000VN0001-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - NAS HDD
  • - Storage drive buffer size: 128 MB
  • - 6 Gbit/s
  • - SMART technology
  • - 605 g
Warranty: 5 Years
Long product name Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III :
The long product name of Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2TB, 3.5", SATA 6Gb/s, 128MB, 70Gs
More>>>
Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III:
The official description of Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 6TB of Reliability and Performance.

The Seagate® Enterprise NAS HDD is designed to combine up to 6TB of industry-leading capacity with reliability and performance. Designed for mid-range enterprise and private cloud environments, this NAS HDD delivers sustained performance for global availability and 24×7 accessibility.

Industry-leading Drive Capacity.

With up to 6TB of capacity, the high-performance Enterprise NAS HDD is available in a single NAS drive, helping to lower the total cost of ownership by using fewer drives and rackmount systems.

Maximized Reliability for Your Critical Data.

Reliability has never been more important to your business. The Enterprise NAS HDD has more reliability features and options that help to ensure your data is safe.

- RAID Rebuild™ technology mitigates time-consuming complete RAID rebuilds.
- Optimized algorithms help to ensure a high overall NAS performance in rackmount solutions.
- Optional 5-year +Rescue Data Recovery Service plan can help protect against data loss.
- 1.2 million hours MTBF for medium-sized NAS and private cloud workloads.
- 5-year limited warranty.

Because Business As Usual Never Really Is.

Enterprise NAS HDDs are engineered for demanding mid-range enterprise environments, but there are times when the unimaginable can happen to anyone. With Seagate +Rescue Data Recovery Service coverage on your rack-mount or tower NAS, you can have peace of mind if something happens to your business data.

Data Recovery Services can save the day in the following situations:

- RAID controller failure.
- Lost RAID configuration.
- Accidental reconfiguration.
- Accidental re-initialization- of the RAID array.
- Power surge causes multiple drive failures simultaneously.
- Missing RAID partitions.
- Reformatted RAID partitions.
- Virus damage.

Rescue Data Recovery Plans are available for 2, 3, 4, 5 and 6TB capacities. Most data is recovered either in-lab or remote access within 15 business days or less with a nearly 90% success rate.

Seriously Robust Performance.

NAS environments demand a unique combination of performance and reliability. Designed for performance with workgroups of more than 25 users, the Enterprise NAS HDD includes:

- Higher write workloads for NAS-optimized performance.
- 128MB cache for higher random performance.
- RV sensor for drive head control and vibration control.
- 3D motor balancing for optimum performance in multi-drive solutions.

Best-Fit Enterprise NAS Applications.

Global business ecosystems require data agility for collaboration. Ideal for environments that require 24×7 availability and accessibility, the Enterprise NAS HDD is designed to manage aggressive workloads in enterprise environments.

- Backup and disaster recovery.
- Multi-media server and storage.
- Archiving and cloud replication.
- Virtualization storage.
- Remote access.
- On-premise private cloud.
- Tiered storage.
- Hybrid cloud.

Ideal for.

Rackmount, tower and private cloud NAS solutions in mid-range environments with up to 16-bay rackmount enclosures.

Short summary description Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III:
This short summary of the Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST2000VN0001-20PK, 3.5", 2 TB, 7200 RPM

Long summary description Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III:
This is an auto-generated long summary of Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III based on the first three specs of the first five spec groups.

Seagate Enterprise ST2000VN0001-20PK. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
2 TB
HDD speed *
7200 RPM
Interface *
Serial ATA III
Type *
HDD
Component for *
NAS
Storage drive buffer size
128 MB
HDD interface transfer rate
6 Gbit/s
HDD sustained transfer rate
216 MiB/s
Average latency
4,16 ms
SMART technology
Yes
Mean time between failures (MTBF)
1200000 h
Power
Power consumption (read)
8,08 W
Power consumption (idle)
4,5 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Operating shock
40 G
Non-operating shock
300 G
Weight & dimensions
Width
101,8 mm
Height
26,1 mm
Depth
147 mm
Weight
605 g
Packaging data
Quantity
20
Source Testseek summary Average rating
Reviews
Updated:
2015-09-27 04:24:47
Uk has collected 94 expert reviews for Seagate Enterprise ST2000VN0001-20PK internal hard drive 3.5" 2 TB Serial ATA III and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tweaktown.com
Updated:
2015-09-27 04:24:46
Despite having an aggressive nearline product portfolio, Seagate was behind the curve when Western Digital released the new Red Pro NAS-specific HDD with 7,200 RPM platters. Seagate, Western Digital, and Hitachi all have HDD products designed specifically...
Bottom line Before NAS specific hard drives came to the market, some systems were built with ill-equipped desktop HDDs, and others with enterprise products with more features than needed for the installation. The WD Red and Seagate NAS brought us out of the dark age...
94%
eteknix.com
Updated:
2015-12-09 09:37:10
When Thecus sent me the amazing N7770-10G NAS a little while ago, they also sent along five of Seagate's Enterprise NAS 6TB hard disk drives. While they are intended for NAS usage as the drive name already suggests, they still deserve a review on their ow...
Good 7200RPM spindle speed, 5-year warranty, Good performance, Low total cost of ownership, Up to 8TB capacity in 3.5-inch, Supports up to 16 drive bays, Silent for a 7200RPM drive...
Bad Mechanical drive: higher noise and power consumption than solid state, “Seagate’s Enterprise NAS 6TB hard drives offer great reliability at a low TCO. A cheap and silent 7200RPM drive that performs as well as it should.”, Thank You, Thecus, for providing...
Bottom line You should never compromise when you purchase storage, after all, this is where you keep all your precious files. This is a rule that is more important for NAS usage than anything else as this is where you not only store your precious files, but also back...
0%
hardwareheaven.com
Updated:
2016-02-26 08:26:36
Is there such a thing as too much storage? In this day and age, probably not. And while it is always great to have a backup in the cloud there is still a lot to be said for local storage. A device that can serve everyone in your location easily and at spe...
Bottom line Starting with the build quality of the drive we have a device which feels solid and really, with HDD like this the reliability is proven. Yes there will be the odd model that through pure bad luck could fail early but overall I think we can all agree that...
100%
eteknix.com
Updated:
2016-10-27 02:33:34
Picking the just the right storage drive for your task isn't always an easy task, there are quite a few options on the market by now when it comes to high-capacity mechanical drives and today I'm taking a closer look at how one of the best performing NAS...
Good Great scaling, Great performance, Low total cost of ownership, capacity per watt, NAS and RAID optimised, Optional Seagate Disaster Recovery options available...
Bad none, “I wouldn’t think twice whether to get the Seagate NAS 8TB drives or something else. The performance, capacity, and price are things that you simply can’t argue with.”, Thanks to, Seagate, for providing us with these sample drives...
Bottom line You should pick the storage drives for your NAS with care and not just take some random cheap drive. After all, these are your precious files and you wouldn't want to lose them. The Seagate NAS 8TB drives would be a perfect choice for this. We already saw...
0%
uk.hardware.info
Updated:
2016-10-27 02:33:34
Now that the prices of SSDs have dropped to well below 50 cents per GB, we expect that only few Hardware.Info readers will still want to use a conventional hard drive as their primary storage device. We still can't quite live without them, however, beca...
0%
XSreviews.co.uk
Updated:
2016-10-27 02:33:34
Most 3.5″ hard drives have a very standard design, with the spinning disk, drive heads and other gubbins tucked within a plastic and metal enclosure. That's precisely what we find here. The bottom of the enclosure includes a PCB for the control mechanisms...
Good Does what it says on the tin: it's capacious, quiet and reliable, Reasonable price point...
Bad Could be cheaper?, Score, 10 / 10, Links, 4TB Seagate 3.5″ NAS hard drive on Ebuyer, Like this, Like Loading...
Bottom line From first opening the box to writing the final word of this review, at no point was I surprised by the Seagate 4TB NAS drive. It delivered precisely what I expected – a heck of a lot of space, reasonably good speeds, quiet operation and total reliability...
0%
aphnetworks.com
Updated:
2016-10-27 02:33:34
When QNAP sent over the TS-559 Pro+ to us for review in September 2010, I decided it was a wise choice to buy a new set of hard drives to go along with the NAS. My requirements were simple; I wanted something reasonably power efficient, reasonably fast, a...
Bottom line Retailing for about $160 at press time, the popular Seagate NAS HDD 4TB has one huge advantage under its belt: Price. In today's review, we are stacking the ST4000VN000 against the $180 Western Digital Red 4TB and $185 HGST Deskstar NAS 4TB . With a price...
0%
techadvisor.co.uk
Updated:
2016-10-27 02:33:34
As Western Digital found with its WD Red hard disk, there's a healthy interest in high-capacity hard disks you can use in a NAS drive . The Seagate NAS is the unimaginatively named product from Seagate that fills a gap in its range, a 3.5in SATA disk avai...
Bottom line The Seagate NAS is a very quiet and low consumption hard-disk drive that looks ideal for desktop NAS and RAID use. It currently costs about the same as its competitor from WD, and while some benchmark tests suggested it has a slightly slower top speed, in...
80%
apcmag.com
Updated:
2016-10-27 02:33:34
We reviewed the largest drive in the range, a 4TB behemoth, but it also ships in 2TB and 3TB capacities. SATA 6Gbps is now standard for hard drives, and the NAS HDD is no exception. The inclusion of TLER (Time Limited Error Recovery) is unique to NAS driv...
Bottom line Considerably faster than Western Digital's Red series when it comes to read performance, Seagate's NAS HDD is the best SOHO NAS drive we've tested...
90%
play3r.net
Updated:
2016-10-27 02:33:34
When people think of hard drives, a few companies names spring to mind and one of them is usually Seagate.  Having formed in 1979 which at the time they were called Shugart Technology (after the founder Al Shugart), they soon changed their name to Seagate...
Bottom line So with NAS (network attached storage) being the primary use for the Seagate ST4000VN000, is it a worthwhile purchase over a conventional hard drive and does it warrant the £143 price tag? Well jumping right into the main focus which is the performance...
84%
uk.hardware.info
Updated:
2016-10-27 02:33:34
Last year Western Digital launch the Red series of hard disks intended for use in NAS devices. Seagate also has such a series now called the Seagate NAS HDDs. We tested the 4TB model and compared it to Western Digital's disks. It's more than a marketin...
Bottom line With the NAS HDD series, Seagate now has hard disks that are optimised for use in NAS devices just like the Western Digital Red disks. The fact that they're in TLER mode by default is important for NAS devices, and it's also positive that Seagate tests...
0%
tweaktown.com
Updated:
2016-10-27 02:33:34
For the longest time I ran a set of four Seagate Barracuda 7200.12's in my NAS here in the lab. These drives served me very well up until last year, when they were replaced by the purpose built WD Red NASWare drives. Now though Seagate has entered th...
Bottom line Back in July of last year, Western Digital launched the first purpose built NAS hard drive, and for the longest time I was waiting for Seagate to do the same. Today this has come to fruition with the NAS HDD, offered in two, three and four TB capacit...
95%
hungrygeeks.ph
Updated:
2016-12-16 02:58:23
Seagate Enterprise NAS 6TB ReviewAs files become larger, so does our HDDs. While each task can be outfitted by a single HDD, some companies and brands create different lines to cater for them. Seagate's Enterprise HDDs come off as their solution to Networ...
0%
chip.com.my
Updated:
2016-12-16 02:58:23
Network-specific hard drives are making a breakthrough, as Network-Attached Storage (NAS) devices are now very common, so much so that there are even consumer-grade NAS systems available for purchase now. Seagate is capitalising on this new niche by annou...
Good Great performance, features, Silent...
Bad Price at higher storage options...
Bottom line If you ever find yourself shopping for HDDs for a NAS enclosure, the Seagate NAS HDD may just be what you're looking for. It boasts high capacity storage, excellent performance and is highly optimised to boot.(previously published in issue February 2015)...
0%
liveatpc.com
Updated:
2016-12-16 02:58:23
Large Storage Options The NAS drive comes in several storage sizes, including 2TB, 3TB and 4TB variants. All of them cater to a wide variety of user types, including home users, SOHOs and small-to-medium sized businesses. As with most, if not all modern d...
Bottom line Review: Seagate NAS HDD 4TBWith media files growing bigger at a fast rate, storage manufacturers have been looking for ways to pack even more data into tiny little metal boxes that we commonly call hard drives. Seagate has done more with its latest Seagat...
84%
uk.hardware.info
Updated:
2017-08-12 04:09:36
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%