location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SE-506AB optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-506AB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-506AB/TSBD show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 05:37:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SE-506AB optical disc drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - Mounting: Horizontal
  • - BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW
  • - Black
Long product name Samsung SE-506AB optical disc drive Black :
The long product name of Samsung SE-506AB optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SE-506AB, BD-R 6x, DVD-R 8x, CD-R 24x, 4MB, USB 2.0, 0.33kg, black
More>>>
Samsung SE-506AB optical disc drive Black:
The official description of Samsung SE-506AB optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SE-506AB features a slim and sleek design with a hi-glossy anti-scratch surface. It is 12 percent smaller than Samsung's conventional Blu-ray drive to accommodate today's hectic mobile lifestyle. The slim form factor is also supported with a USB power interface that eliminates the need for a separate electrical outlet. The SE-506AB drive is compatible with all major operating systems, including Win7 and Mac OS. In addition, the drive features Buffer Under Run technology to prevent errors that may result from writing speeds that exceed data transfer speeds, while also enabling PC multitasking.

Samsung ODD's exclusive AV connectivity technology is featured on the new SE-506AB allowing users to easily connect and play content via AV connectivity function on multimedia TVs with an available USB port.

The drive also improves upon previous ODD models, which only recognize the first sub-directory and 1000 files. The new SE-506AB model now recognizes and allows access to the fifth sub-directory and more than 3000 files.

Short summary description Samsung SE-506AB optical disc drive Black:
This short summary of the Samsung SE-506AB optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SE-506AB, Black, Horizontal, USB 2.0, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., 4 MB, 120 mm

Long summary description Samsung SE-506AB optical disc drive Black:
This is an auto-generated long summary of Samsung SE-506AB optical disc drive Black based on the first three specs of the first five spec groups.

Samsung SE-506AB. Product colour: Black, Mounting: Horizontal. Interface: USB 2.0, Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., Drive device, buffer size: 4 MB. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 170 ms, BD-ROM average random access time: 300 ms

Design
Internal *
No
Product colour
Black
Mounting
Horizontal
Performance
Interface *
USB 2.0
Disc types supported
BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW
LightScribe
No
Drive device, buffer size
4 MB
Optical disc diameter
120 mm
DVD-ROM transfer rate (sustained mode)
10,8 MB/s
Writing speed
CD-R write speed
24x
CD-RW write speed
24x
BD-R write speed
6x
BD-RE write speed
2x
BD-R Dual Layer write speed
6x
BD-RE Dual Layer write speed
2x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD-R read speed
24x
CD-RW read speed
24x
Reading speed
CD-ROM read speed
24x
BD-ROM read speed
6x
BD-R Dual Layer read speed
6x
BD-R read speed
6x
BD-RE Dual Layer read speed
6x
BD-RE read speed
6x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-ROM read speed
8x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
180 ms
CD-ROM drive average random access time
170 ms
BD-ROM average random access time
300 ms
Weight & dimensions
Width
145 mm
Depth
145 mm
Height
19,5 mm
Weight
330 g
Other features
Number of products included
1 pc(s)
CD transfer rate (sustained mode)
3,6 KB/s
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:20:41
Uk has collected 8 expert reviews for Samsung SE-506AB optical disc drive Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Country Distributor
United Kingdom 1 distributor(s)