SCOTT i-CSX 15 Nyte 2.0 channels 4 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10089
Info modified on:
21 Oct 2022, 10:32:10
Long product name SCOTT i-CSX 15 Nyte 2.0 channels 4 W Black:

i-CSX 15 Nyte, iPod/iPhone Dock, 2x 2W RMS, AM/FM

Short summary description SCOTT i-CSX 15 Nyte 2.0 channels 4 W Black:

SCOTT i-CSX 15 Nyte, 2.0 channels, 4 W, 8 Ω, 3.5 mm, iPhone, iPod, AM, FM

Long summary description SCOTT i-CSX 15 Nyte 2.0 channels 4 W Black:

SCOTT i-CSX 15 Nyte. Audio output channels: 2.0 channels, RMS rated power: 4 W, Impedance: 8 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod. Supported radio bands: AM, FM. Display: LED

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.