location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch 82251 stationery tape 33 m Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82251
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82251 show
Show alternative article codes used in the online market place
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:05:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Scotch 82251 stationery tape 33 m Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33 m
  • - Transparent
  • - Width: 19 mm
Long product name Scotch 82251 stationery tape 33 m Transparent :
The long product name of Scotch 82251 stationery tape 33 m Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Removable Magic Tape 811 19mm x 3m
More>>>
Short summary description Scotch 82251 stationery tape 33 m Transparent:
This short summary of the Scotch 82251 stationery tape 33 m Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch 82251, 33 m, Transparent, 19 mm

Long summary description Scotch 82251 stationery tape 33 m Transparent:
This is an auto-generated long summary of Scotch 82251 stationery tape 33 m Transparent based on the first three specs of the first five spec groups.

Scotch 82251. Length: 33 m, Product colour: Transparent. Width: 19 mm

Brand Image Product code Product Stock Price from
Scotch

Scotch Crystal 600 7,5 m Transparent
(show image)
95763 Crystal 600 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508-1910 10 m Transparent 10 pc(s)
(show image)
68332 508-1910 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508 66 m Transparent 10 pc(s)
(show image)
66224 508 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508-1510 10 m Transparent 10 pc(s)
(show image)
65858 508-1510 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 508 33 m Transparent 10 pc(s)
(show image)
7100213206 508 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Magic 810 66 m Transparent
(show image)
62131 Magic 810 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Crystal Clear 600 33 m Transparent
(show image)
30598A Crystal Clear 600 0.00
(excl. VAT)
0 (incl. VAT)