location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich HORSE CLUB 42365 children's toy figure accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HORSE CLUB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blanket + headstall
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42365 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055744013799
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 12:31:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points schleich HORSE CLUB 42365 children's toy figure accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 x blanket, 1 x halter
Long product name schleich HORSE CLUB 42365 children's toy figure accessory :
The long product name of schleich HORSE CLUB 42365 children's toy figure accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blanket + headstall
More>>>
schleich HORSE CLUB 42365 children's toy figure accessory:
The official description of schleich HORSE CLUB 42365 children's toy figure accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A horse blanket with a beautiful pattern that every rider will love.

A horse blanket with a beautiful pattern that every rider will love. It’s not just in winter that horses need a blanket to protect them from catching a cold, as there can be cold snaps and icy winds even in spring and autumn. So that the blanket can be put on easily, the horse is tied up using the halter first.

Short summary description schleich HORSE CLUB 42365 children's toy figure accessory:
This short summary of the schleich HORSE CLUB 42365 children's toy figure accessory data-sheet is auto-generated and uses the product title and the first six key specs.

schleich HORSE CLUB 42365, 3 yr(s), Pink, 2 pc(s)

Long summary description schleich HORSE CLUB 42365 children's toy figure accessory:
This is an auto-generated long summary of schleich HORSE CLUB 42365 children's toy figure accessory based on the first three specs of the first five spec groups.

schleich HORSE CLUB 42365. Recommended age (min): 3 yr(s), Product colour: Pink. Quantity per pack: 2 pc(s)

Features
Product colour
Pink
Recommended age (min)
3 yr(s)
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
90 mm
Package depth
35 mm
Package height
140 mm
Packaging content
Quantity per pack
2 pc(s)