Sapphire logo

Sapphire 11150-07-50R graphics card 1 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5849
Info modified on:
07 Mar 2024, 15:34:52
Long product name Sapphire 11150-07-50R graphics card 1 GB GDDR5:

Radeon Toxic HD 4890, 1GB, GDDR5

Short summary description Sapphire 11150-07-50R graphics card 1 GB GDDR5:

Sapphire 11150-07-50R, 1 GB, GDDR5, 256 bit, 1050 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Sapphire 11150-07-50R graphics card 1 GB GDDR5:

Sapphire 11150-07-50R. Processor frequency: 960 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 1050 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.