location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLV-80L data projector 3000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLV-80L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLV-80L
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Sanyo PLV-80L data projector 3000 ANSI lumens :
The long product name of Sanyo PLV-80L data projector 3000 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLV-80L, 1.366 x 768, 3.000 ANSI Lumen
More>>>
Short summary description Sanyo PLV-80L data projector 3000 ANSI lumens:
This short summary of the Sanyo PLV-80L data projector 3000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLV-80L, 3000 ANSI lumens, UHP, TFT, 450 W, 7,9 kg, 319 x 429,5 x 168 mm

Long summary description Sanyo PLV-80L data projector 3000 ANSI lumens:
This is an auto-generated long summary of Sanyo PLV-80L data projector 3000 ANSI lumens based on the first three specs of the first five spec groups.

Sanyo PLV-80L. Projector brightness: 3000 ANSI lumens. Lamp type: UHP. Display: TFT. Power consumption (typical): 450 W. Weight: 7,9 kg

Brand Image Product code Product Stock Price from
Sanyo

Sanyo PLV-WF20 data projector 6000 ANSI lumens
(show image)
PLV-WF20 PLV-WF20 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-WTC500L data projector 5000 ANSI lumens
(show image)
PLC-WTC500L PLC-WTC500L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-WXU700 data projector 3800 ANSI lumens LCD
(show image)
PLC-WXU700 PLC-WXU700 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo Multimedia LCD Projector 3000lm PLV-80 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
PLV-80 Multimedia LCD Projector 3000lm PLV-80 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)