location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-EF60A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-EF60A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 5800 ANSI lumens
  • - Lamp 1500 h
  • - 1300:1
  • - 900 W
Long product name Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD :
The long product name of Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLC-EF60A, 1400 x 1050, 5800 ANSI Lumen, 25 kg
More>>>
Short summary description Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD:
This short summary of the Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-EF60A, 5800 ANSI lumens, LCD, 1300:1, 90%, 15 - 120 kHz, 48 - 120 Hz

Long summary description Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD:
This is an auto-generated long summary of Sanyo PLC-EF60A data projector 5800 ANSI lumens LCD based on the first three specs of the first five spec groups.

Sanyo PLC-EF60A. Projector brightness: 5800 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 1300:1. Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 3000 h. Serial interface type: RS-232. Power consumption (typical): 900 W, Power consumption (standby): 13 W. Weight: 24,7 kg, Package weight: 34,9 kg

Brand Image Product code Product Stock Price from
Sanyo

Sanyo PLC-ET30L data projector 4200 ANSI lumens LCD
(show image)
112242720 PLC-ET30L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)