location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XU115
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112238600
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 500:1
  • - Focus: Manual
  • - 266 W
Warranty: 3 years warranty
Long product name Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768) :
The long product name of Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLC-XU115, 4500 ANSI lumens, 500:1, SD Card Reader, DVI, Network Ready, 3.5kg
More>>>
Short summary description Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XU115, 4500 ANSI lumens, LCD, XGA (1024x768), 500:1, 0.93/11.47, 85%

Long summary description Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XU115. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 19.2 - 30.2 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:30:16
Uk has collected 1 expert review for Sanyo PLC-XU115 data projector 4500 ANSI lumens LCD XGA (1024x768) and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Brand Image Product code Product Stock Price from
Sanyo

Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XT21L PLC-XT21L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XT21 PLC-XT21 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XP200L PLC-XP200L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XW65 PLC-XW65 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU88 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
112238200 PLC-XU88 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XU105 data projector 4500 ANSI lumens LCD XGA (1024x768)
(show image)
112238800 PLC-XU105 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XC55 data projector 3100 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XC55 PLC-XC55 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XE32 PLC-XE32 0.00
(excl. VAT)
0 (incl. VAT)