Sandberg logo

Sandberg 420-75 power bank Lithium-Ion (Li-Ion) 50000 mAh Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140348
Info modified on:
06 Mar 2025, 11:39:12
Short summary description Sandberg 420-75 power bank Lithium-Ion (Li-Ion) 50000 mAh Black:

Sandberg 420-75, 50000 mAh, Lithium-Ion (Li-Ion), 130 W, Black

Long summary description Sandberg 420-75 power bank Lithium-Ion (Li-Ion) 50000 mAh Black:

Sandberg 420-75. Battery capacity: 50000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 3, USB Type-C ports quantity: 2. Total output power: 130 W. Product colour: Black

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.