Samsung logo

Samsung VCC6260V3K vacuum 3 L Drum vacuum Dry 2000 W Dust bag

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45977
Info modified on:
21 May 2019, 08:34:17
Short summary description Samsung VCC6260V3K vacuum 3 L Drum vacuum Dry 2000 W Dust bag:

Samsung VCC6260V3K, 2000 W, Drum vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Samsung VCC6260V3K vacuum 3 L Drum vacuum Dry 2000 W Dust bag:

Samsung VCC6260V3K. Maximum input power: 2000 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 70 dB. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.