Samsung logo

Samsung Gear S3 3,3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41147
Info modified on:
14 Mar 2024, 19:46:48
Long product name Samsung Gear S3 3,3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):

1.3", 59 g, 380 mAh, Bluetooth v4.2, S-Voice, Accelerometer, GPS, Glonass, Tizen

Samsung Gear S3 3,3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):

The Gear S3 has the look and feel of a truly premium watch; You twist the bezel and it's a smart watch that turns your life around with its advanced features, from a built-in GPS and speaker to direct access to all the apps you need. It's also built for you to go days without needing your phone or to recharge. You get to feel free with the Gear S3 Classic.

Authenticity in design and function
The Gear S3 Classic looks and feels just like a premium watch. Only much more capable. Bearing a minimal, refined look, the Classic is a forward-thinking choice: Advanced features are built right into the design, from the bezel and the crystal to the button, making it easy and effortless to use.

Keep your watch face always on
It's the Always on Display that gives the Gear S3 Classic's 1.3-inch Super AMOLED display the look of a true watch. To transform the appearance of your Gear S3, just change the watch face. With 15 preloaded designs and more available at the Gear App Store, it's really a matter of choice. Each watch face comes with a corresponding Always on Display version.

Turn the bezel
Answer or reject phone calls, turn off alarms, control the volume and display brightness levels. Browse apps and scroll through emails. All it takes is a simple turn of the circular bezel.

Swap bands out for a change
Dress up, dress down or go all out with a watch band of your choice. And since the Gear S3 is compatible with standard 22 mm bands, lack of choice is not an option.

Calls from your wrist
Wear the Gear S3 and free your hands from your phone. Take and make calls with the Gear S3's built-in speaker, check voice messages and hear the alarms you set.

Freedom with a built-in GPS
Having a built-in GPS on the Gear S3 Classic means you know where you stand and how close you are to the green. Get directions and track your activities.

Songs to go
Put on your Bluetooth headset and listen to your songs or stream your playlist. Keep your workouts going, your trip jazzed up. The Gear S3 has 4GB of internal memory so you can take your music with you without the weight of your phone.

Actively connected
From running to mountain climbing, the Gear S3 collects your activity data and keeps you on track. It also alerts you to changes in atmospheric pressure, so you can keep an eye out for weather changes.

Samsung Pay any time
You're now able to buy a bottle of water or pick up the dry cleaning, almost anywhere you can swipe your card, even if you don't have your phone or wallet with you. Because Gear S3 supports both MST (Magnetic Secure Transmission) and NFC (Near Field Communication) payment technologies.

Go days without charging
With the Gear S3, you can go for up to four days before putting it down for a charge. Its battery lasts that long.

Notify your emergency contacts
Just press the home button three times. You can immediately send your location to predetermined people of your choice who will then be able to track your whereabouts in real time. An alert will also be sent to a security company you signed up with.

Resistant to water and dust
Wear the Gear S3 out in all kinds of weather, to all kinds of places. It's rated IP68 so it's able to withstand dust and dirt and being up to 1.5 meters or 30 minutes underwater.

Over 10,000 apps
The apps you rely on, the apps you can't live without and the apps you want to try out. Now access them from the Gear S3 on your wrist to make your life easier in ways you've never experienced before.

Short summary description Samsung Gear S3 3,3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Samsung Gear S3, 3,3 cm (1.3"), OLED, Touchscreen, 4 GB, GPS (satellite), 59 g

Long summary description Samsung Gear S3 3,3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Samsung Gear S3. Display diagonal: 3,3 cm (1.3"), Display technology: OLED, Display resolution: 360 x 360 pixels, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 750 MB, Flash memory: 4 GB. Wi-Fi. GPS (satellite). Battery capacity: 380 mAh. Weight: 59 g. Waterproof up to: 1,5 m, Band colour: Black. Operating system installed: Tizen

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.