location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J5 (2017)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-J530F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-J530FZDDETL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088766515
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13,2 cm (5.2") 1280 x 720 pixels
  • - Samsung Exynos 1,6 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 256 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 13 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
More>>>
Short summary description Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold:
This short summary of the Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy J5 (2017) SM-J530F, 13,2 cm (5.2"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Gold

Long summary description Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold:
This is an auto-generated long summary of Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold based on the first three specs of the first five spec groups.

Samsung Galaxy J5 (2017) SM-J530F. Display diagonal: 13,2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 160 g

Display
Display diagonal *
13,2 cm (5.2")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1280 x 720 pixels
Display number of colours
16 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
Samsung Exynos
Processor cores
8
Processor frequency *
1,6 GHz
Storage
User memory
10,1 GB
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
256 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
13 MP
Rear camera aperture number
1,7
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
13 MP
Front camera aperture number
1,9
Rear camera flash *
Yes
Flash type
LED
Sensor type
CMOS
Video capture resolution (max)
1920 x 1080 pixels
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
720p, 1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Self-timer
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSUPA, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 850, 900, 1800, 2100, 2300, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
ANT+ enabled
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Messaging
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Gold
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Speakers
stereo
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, M4A, Mid, MIDI, MP3, MXMF, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Auto-redialing
Yes
Call blocking
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery technology
Lithium-Ion (Li-Ion)
Removable battery
No
Battery capacity *
3000 mAh
Talk time (3G) *
21 h
Browsing time (Wi-Fi)
14 h
Browsing time (3G)
12 h
Browsing time (4G)
13 h
Continuous audio playback time
83 h
Continuous video playback time
19 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Magnetic sensor
Yes
Weight & dimensions
Width
71,3 mm
Depth
8 mm
Height
146,2 mm
Weight *
160 g
Certificates
Certification
CE
Head SAR (EU)
0,349 W/kg
Body SAR (EU)
1,36 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB
Manual
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 05:52:33
Uk has collected 125 expert reviews for Samsung Galaxy J5 (2017) SM-J530F 13.2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-03 05:52:31
READ NEXT: Best budget smartphone 2017There's also a helpful smartphone buying guide on the second page of this article, where you will find all the details you need to know when buying your perfect smartphone. Be it display quality, battery life and per...
Bottom line Looking for a phone upgrade in 2017? Find out the best Android and Apple smartphones you can buy in 2017...
0%
alphr.com
Updated:
2019-12-03 05:52:32
Samsung's high-spec flagships, the Galaxy S8 and the Note 8, might have been grabbing the headlines of late, but the Galaxy J5, the Korean firm's new and improved budget handset, is big news too, improving on everything that made its predecessor so great...
Bottom line The updated Galaxy J5 is a solid performer. Battery life exceeded our expectations, the new design is favourable over its predecessor, and its camera is impressive for a handset of this calibre.The only issue is that price hike. For £140, last year's J5 f...
100%
alphr.com
Updated:
2019-12-03 05:52:32
When I first reviewed the Samsung Galaxy J5, I said it was a genuine Moto G challenger, and it was. The trouble is that we've had a whole new generation of Moto Gs, and as you would expect, that's clouded the picture somewhat – although if you do go down...
Bottom line It's a shame to end on the slight downer of the camera because it's the only area where the Samsung Galaxy J5 puts a foot wrong as far as I'm concerned. Usually, when I've reviewed a budget handset, I'm extremely eager to get back to my own phone, but in...
100%
knowyourmobile.com
Updated:
2019-12-03 05:52:32
But these flagship phones are VERY expensive. In fact, Apple's iPhone and Samsung's Galaxy Note 8 will both cost more than £1000 later on this year. And that is getting into PC price zone.Never before have top of the line phones cost so much. This is just...
Good Good build quality, affordable, excellent Super AMOLED display, excellent battery life, decent general performance...
Bad Plastic body, little under-powered for gaming...
Bottom line Really quite an impressive low-cost smartphone with a lot of bang for your buck. Arguably one of the best budget handsets on the market thanks to Samsung's mastery of Super AMOLED display technology and some sterling battery performance, both of which put...
80%
mobilephones.com
Updated:
2019-12-03 05:52:32
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeThe Samsung Galaxy J series has been reinvented for 2017 and today we take a look at new Galaxy J5, in our Samsung Galaxy J5 (2017) review. If you have the Samsung Galaxy J5 (2016) and are decidin...
86%
itpro.co.uk
Updated:
2019-12-03 05:52:33
Sign up for our daily newsletter The Samsung Galaxy J5 is something of a dark horse. This budget smartphone has received so little attention that not even Samsung's own PR team knew about its existence. The company's previous budget offerings have been n...
Good Excellent Super AMOLED display, Lengthy battery life, Cheap...
Bad Camera has disappointing issues with exposure, Average performance...
Bottom line The third-gen Moto G just retains its place in our budget smartphone affections thanks to its classier looks and build quality as well as its clean version of Android and waterproofing. Even so, the J5 has a lot going for it and is a very good alternat...
80%