Samsung logo

Samsung Galaxy A10 SM-A105F 15,8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18922
Info modified on:
14 Mar 2024, 18:49:11
Bullet Points Samsung Galaxy A10 SM-A105F 15,8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:
  • - 15.80cm (6.2") HD+ Infinity -V Display
  • - 13MP Low Light Camera
  • - 3,400mAh battery
Long product name Samsung Galaxy A10 SM-A105F 15,8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:

6.2" 720 x 1520 TFT, GSM/UMTS/LTE, 1.6GHz + 1.35GHz Octa-Core, 2GB RAM, 32GB ROM, 13 MP, 5MP, Micro SD, Wi-Fi, Bluetooth, Android

Samsung Galaxy A10 SM-A105F 15,8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:

Ready, Action, Shoot.
Capture stunning shots and stand out with 13MP Rear + 5MP Front Camera

Ready, Action, Immerse.
Get a vivid viewing experience with the Next-Gen Infinity-V display.

Ready, Action, Go.
Get a quick boost with the powerful batter

Short summary description Samsung Galaxy A10 SM-A105F 15,8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:

Samsung Galaxy A10 SM-A105F, 15,8 cm (6.2"), 720 x 1520 pixels, 2 GB, 32 GB, 13 MP, Red

Long summary description Samsung Galaxy A10 SM-A105F 15,8 cm (6.2") Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:

Samsung Galaxy A10 SM-A105F. Display diagonal: 15,8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 1,6 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3400 mAh. Product colour: Red. Weight: 168 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.