location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-G810 6,6 cm (2.6") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-G810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-G810EAA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-G810 6,6 cm (2.6") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,6 cm (2.6") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
More>>>
Short summary description Samsung SGH-G810 6,6 cm (2.6") Grey:
This short summary of the Samsung SGH-G810 6,6 cm (2.6") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-G810, 6,6 cm (2.6"), 240 x 320 pixels, Grey

Long summary description Samsung SGH-G810 6,6 cm (2.6") Grey:
This is an auto-generated long summary of Samsung SGH-G810 6,6 cm (2.6") Grey based on the first three specs of the first five spec groups.

Samsung SGH-G810. Display diagonal: 6,6 cm (2.6"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Product colour: Grey. Weight: 139 g

Display
Display diagonal *
6,6 cm (2.6")
Panel type
TFT
Display resolution *
240 x 320 pixels
Storage
Internal memory
130 MB
Camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Slider
Product colour *
Grey
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
eAAC+, MP3, WMA
Battery
Talk time (2G)
2,5 h
Standby time (2G)
250 h
Weight & dimensions
Width
103 mm
Depth
52,9 mm
Height
17,9 mm
Weight *
139 g
Other features
Ringer type
Polyphonic
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 06:59:24
Uk has collected 20 expert reviews for Samsung SGH-G810 6.6 cm (2.6") Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-08-03 06:59:18
Samsung G810 review N owadays, the emphasis in the digital revolution lies on innovation and development. That is one of the reasons for companies such as Samsung to continue their search for new possibilities with a fresh view. Mobile photography is c...
69%
EISA.eu
Updated:
2011-08-03 06:59:18
Is it a phone, or is it a camera? Only a few years ago the SGH-810’s features would have been unimaginable on anything but a high-spec camera. It offers 5 Megapixel resolution from its CMOS sensor, and protects its optical 3x zoom lens with a sliding...
0%
cgena.com
Updated:
2016-12-29 03:41:28
Samsung G810 is this looking slider Smartphone with high quality materials and impressive list of features Its considerably large size of 4 x 2 x 0.7 inches gives G810? business-like look. Personally I prefer the small and slim phones . actually th...
0%