location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6320D8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-6320D8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327472131 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2021 15:44:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black :
The long product name of Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8000 pages, Black
More>>>
Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black:
The official description of Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAMSUNG SCX-6320D8 original toner cartridge is built for high quality print and designed for the state-of-the-art SCX-6122FN multi-function printer. It gives a high yield for more superb quality prints.

Short summary description Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6320D8, 8000 pages, Black, 1 pc(s)

Long summary description Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung SCX-6320D8 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung SCX-6320D8. Black toner page yield: 8000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SCX-6322DN, SCX-6122FN, SCX-6320F, SCX-6220
Quantity per pack *
1 pc(s)
Black toner page yield *
8000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Package width
413 mm
Package depth
212 mm
Package height
125 mm
Package weight
1,3 kg
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Samsung SCX-6320D8 - For Samsung SCX 612x / 632x / 6520 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung SCX-6320D8 - For Samsung SCX 612x / 632x / 6520 series toner cartridge 1 pc(s)
(show image)
65045DK Black Laser Toner - Samsung SCX-6320D8 - For Samsung SCX 612x / 632x / 6520 series 0.00
(excl. VAT)
0 (incl. VAT)