Samsung logo

Samsung RSH5PTPN side-by-side refrigerator Freestanding 524 L Platinum

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67238
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSH5PTPN side-by-side refrigerator Freestanding 524 L Platinum:

Samsung RSH5PTPN, Freestanding, Platinum, LED, 524 L, SN-T, 345 L

Long summary description Samsung RSH5PTPN side-by-side refrigerator Freestanding 524 L Platinum:

Samsung RSH5PTPN. Appliance placement: Freestanding, Product colour: Platinum, Built-in display: LED. Total net capacity: 524 L, Climate class: SN-T. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Star rating: 4*. Energy efficiency class (old): A+, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.