Samsung logo

Samsung PPM-42S3X TV 106,7 cm (42") Silver 700 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132207
Info modified on:
02 Dec 2020, 14:41:07
Long product name Samsung PPM-42S3X TV 106,7 cm (42") Silver 700 cd/m²:

42" Plasma Display Scart S-Video Composite No Tuner Silver

Samsung PPM-42S3X TV 106,7 cm (42") Silver 700 cd/m²:

Burn-In Protection (Auto Pixel Shift, Signal Pattern Processor, All White)
Multi Display Screen
Picture in Picture, Picture by Picture
Digital Power Management Signaling System
Digital Zoom,Picture Freeze
Plug & Play, Key Lock
Matrix Video Wall (2x2,3x3,4x4,1x5,5x1)
On/Off Timer,Auto Power Off

Short summary description Samsung PPM-42S3X TV 106,7 cm (42") Silver 700 cd/m²:

Samsung PPM-42S3X, 106,7 cm (42"), 852 x 480 pixels, Plasma, Silver

Long summary description Samsung PPM-42S3X TV 106,7 cm (42") Silver 700 cd/m²:

Samsung PPM-42S3X. Display diagonal: 106,7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 700 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.