Samsung logo

Samsung RV RV509-A0GIN Intel® Core™ i3 i3-370M Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47970
Info modified on:
01 Feb 2025, 05:18:55
Short summary description Samsung RV RV509-A0GIN Intel® Core™ i3 i3-370M Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver:

Samsung RV RV509-A0GIN, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung RV RV509-A0GIN Intel® Core™ i3 i3-370M Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Silver:

Samsung RV RV509-A0GIN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.